EN
  • EN
  • DE

ZM4736

Part No ZM4736
Manufacturer Semtech Corporation
Catalog Electronic Wholesale
Description SILICON PLANAR POWER ZENER DIODES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 1283009-ZM4736
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZM4736 CAD Model

Description

The Semtech ZM4736 is a Zener diode designed for voltage regulation and transient voltage suppression in various electronic circuits. It provides a stable reference voltage and protects sensitive components from voltage spikes. This diode is commonly used in applications requiring reliable voltage clamping and overvoltage protection.

Applications

  • Voltage Regulation: Maintaining a stable voltage in power supplies and other electronic circuits.
  • Transient Voltage Suppression: Protecting sensitive components from voltage spikes caused by ESD (Electrostatic Discharge), inductive switching, and other transient events.
  • Overvoltage Protection: Preventing damage to circuits due to overvoltage conditions.
  • Clipping Circuits: Shaping waveforms by limiting the voltage to a specific level.
  • Reference Voltage Generation: Providing a stable reference voltage for analog circuits.

Features

  • Zener Voltage: 7.5V (typical)
  • Low Dynamic Impedance: Provides stable voltage regulation with minimal voltage variation under varying current conditions.
  • High Surge Current Capability: Able to withstand high surge currents without damage.
  • Surface Mount Package: Compact size for easy integration into circuit boards.
  • RoHS Compliant: Environmentally friendly and compliant with RoHS regulations.

Benefits

  • Precise Voltage Regulation: Ensures a stable and accurate voltage output.
  • Effective Transient Protection: Protects sensitive components from voltage spikes and surges.
  • Improved Circuit Reliability: Enhances the overall reliability and stability of electronic circuits.
  • Compact Size: Allows for space-saving designs in electronic devices.
  • Easy Integration: Simple to incorporate into existing circuits with minimal design changes.

Additional Details

The ZM4736 is manufactured using high-quality silicon materials to ensure reliable performance and long-term stability. It is available in a SOD-123 surface mount package. This Zener diode is designed to operate over a wide temperature range, making it suitable for various applications. The maximum power dissipation is typically around 1W. Proper heatsinking may be required for high-power applications to prevent overheating and ensure optimal performance. The ZM4736 is widely used in automotive electronics, industrial equipment, and consumer electronics due to its robust design and reliable performance.

You May Also Be Interested in

Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $229.6888
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess