EN
  • EN
  • DE

XE8000EV104

Part No XE8000EV104
Manufacturer Semtech Corporation
Catalog Evaluation Boards - Embedded - MCU, DSP
Description EVAL BOARD FOR XE8805AMI028LF / XE8805AMIO28 Microcontroller Evaluation Board 0.032MHz CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Semtech Corporation
Part Status Obsolete(EOL)
Board Type Evaluation Platform
Type MCU 8-Bit
Core Processor Coolrisc816
For Use With/Related Products XE88LC05AMI028
Mounting Socket
Contents Board(s)
Win Source Part Number 800099-XE8000EV104
Popularity Medium
Supply and Demand Status Balance
Quantity per package 1
Family Name XE8000EV104
Introduction Date February 07, 2006
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian XE8000EV104 CAD Model

Description

The Semtech Corporation XE8000EV104 is an evaluation platform board for use with XE88LC05AMI028.

  • Board Type: Evaluation Platform
  • MCU Type: 8-bit
  • Core Processor: Coolrisc816
  • Mounting: Socket
  • Status: Obsolete (EOL)
  • Operating System/Platform: None
  • Introduction Date: February 07, 2006
  • Estimated EOL Date: 2026
  • Supply and Demand Status: Balanced
  • Quantity per package: 1

You May Also Be Interested in

Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT ATTINY1616 BREAKOUT WIT
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W36 EVAL BRD
Need more? Email Us
Adafruit Industries LLC
ADAFRUIT PYBADGE FEATHER
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD
Need more? Email Us
Seiko Epson Corporation
EVALUATION BOARD FOR S1C17M25
Need more? Email Us
Texas Instruments
C2000 REAL-TIME MCU F28P65X LAUN
Lowest to $85.4136
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess