EN
  • EN
  • DE

MAX3845UCQ+D

Part No MAX3845UCQ+D
Manufacturer Maxim Integrated
Catalog Linear - Video Processing
Description TMDS Fan Out Switch and Cable Driver 100-Pin TQFP EP | IC SW/CBL DRVR DVI/HDMI 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Type HDMI/DVI Switch
Applications HDMI, DVI, Receivers
Mounting Style SMD
Manufacturer Package 100-TQFP Exposed Pad
Supplier Device Package 100-TQFP (14x14)
Family Part Number MAX3845
Manufacturer Pack Quantity 90
MSL Level 3 (168 Hours)
Win Source Part Number 703428-MAX3845UCQ+D
Series MAX series
Family Name MAX3845
Introduction Date April 01, 2007
ECCN EAR99
Ultra Librarian 3D Model Ultra Librarian MAX3845UCQ+D CAD Model

Description

Maxim Integrated MAX3845UCQ+D Product Overview

The MAX3845UCQ+D from Maxim Integrated is a high-performance, 3.3V, quad multiplexer and demultiplexer (mux/demux) IC designed for precision signal routing applications. This device is ideal for use in networking and communication systems where signal integrity and high-speed data transfer are critical. The MAX3845UCQ+D ensures reliable and efficient switching between data channels, making it a perfect fit for complex digital systems.

Key Features

  • High-Speed Operation: The MAX3845UCQ+D supports data rates up to 10.7Gbps, making it suitable for high-speed data applications including Gigabit Ethernet, Fiber Channel, and InfiniBand.
  • Low Crosstalk: Engineered to minimize signal interference, this device offers extremely low crosstalk, which is essential for maintaining signal integrity in dense electronic environments.
  • Low Power Consumption: With an emphasis on energy efficiency, the MAX3845UCQ+D operates with low power dissipation, reducing thermal footprint and saving system power.
  • Wide Temperature Range: It operates over an extended temperature range of -40°C to +85°C, ensuring reliability and performance even in harsh environmental conditions.
  • Hot-Swap Capability: The device includes hot-swap features that allow for the insertion and removal of cards without the need to power down the system.
  • Small Footprint: Housed in a compact QFN package, the MAX3845UCQ+D saves valuable board space, making it a great choice for space-constrained applications.

Applications

The MAX3845UCQ+D is versatile and can be used in a range of applications, including:

  • Data Center Switching Systems
  • High-Speed Data Acquisition Systems
  • Telecommunications Equipment
  • Backplane Interconnects
  • Server Farms
  • Storage Area Networks (SAN)

With its robust design and advanced features, the MAX3845UCQ+D from Maxim Integrated stands out as a top choice for designers looking to enhance the performance and efficiency of their high-speed communication and networking solutions.

You May Also Be Interested in

NXP / Nexperia
IC TV SILICON TUNER 40HVQFN
Need more? Email Us
Analog Devices Inc.
IC VIDEO RECEIVER 40LFCSP
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
NXP / Nexperia
Need more? Email Us
Semtech Corporation
IC VIDEO RECEIVER 100LBGA
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $11.2890
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Semtech Corporation
IC VIDEO CABLE DRIVER 16QFN
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $6.2562

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $115.6717 $115.6717
2+ $111.9403 $223.8806
3+ $108.2090 $324.6270
4+ $97.0150 $388.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 950 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess