EN
  • EN
  • DE

UCLAMP0541T.TCT

Part No UCLAMP0541T.TCT
Manufacturer Semtech Corporation
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Semtech Corporation
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 841276-UCLAMP0541T.TCT
Ultra Librarian 3D Model Ultra Librarian UCLAMP0541T.TCT CAD Model

Description

The Semtech UCLAMP0541T.TCT is a Transient Voltage Suppressor (TVS) diode array designed to protect sensitive electronic components from electrostatic discharge (ESD) and other transient voltage events. It provides robust protection for data lines and interfaces in a variety of applications. This device is specifically engineered to safeguard circuits from damage caused by voltage surges.

Applications:

  • Protection of USB ports in computers, laptops, and peripherals.
  • Protection of HDMI interfaces in televisions, monitors, and set-top boxes.
  • Protection of Ethernet ports in network devices and communication equipment.
  • Protection of audio and video lines in portable devices and entertainment systems.
  • Protection of data lines in industrial control systems and automation equipment.
  • Protection of I/O ports in microcontrollers and other electronic circuits.
  • Protection in smartphones and tablets.

Features:

  • Low clamping voltage: Minimizes the voltage seen by the protected circuit during a transient event.
  • Low capacitance: Reduces signal distortion and maintains signal integrity.
  • Fast response time: Quickly clamps transient voltages to protect sensitive components.
  • ESD protection: Meets or exceeds industry standards for ESD immunity.
  • Small package size: Allows for compact designs and easy board layout.
  • Pb-free and RoHS compliant: Environmentally friendly.
  • 4-channel protection.

Benefits:

  • Protection against ESD and other transient voltage events: Prevents damage to sensitive electronic components.
  • Improved system reliability: Enhances the robustness and longevity of electronic products.
  • Reduced downtime: Minimizes the risk of equipment failure due to voltage surges.
  • Lower warranty costs: Reduces the number of product returns due to ESD damage.
  • Enhanced signal integrity: Maintains signal quality in high-speed data applications.
  • Simplified design: Easy to implement and integrate into existing circuits.

Additional Details:

The UCLAMP0541T.TCT has a typical clamping voltage of around 7V during an ESD event. The capacitance is typically very low, in the picofarad range. It is designed to handle multiple ESD strikes without degradation. It is available in a small TDFN package. The specific ESD protection level is typically ±15kV (air discharge) and ±8kV (contact discharge) according to IEC 61000-4-2. Refer to the datasheet for detailed electrical characteristics and application guidelines.

You May Also Be Interested in

Desco
DESICCANT PAK CASE 450
Lowest to $0.6722
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 3"
Lowest to $14.5523
FLIR Extech
CLAMP METER OPEN JAW TRUE RMS 20
Need more? Email Us
Advantech Corp
SWITCH SL set USA
Need more? Email Us
Botron Company Inc.
B1635 BROWN CONDUCTIVE GRID TAPE
Lowest to $1.2051
Adafruit Industries LLC
HALF-SIZE BREADBOARD WITH MOUNTI
Lowest to $30.2564
Keystone Electronics
PC TEST POINT COMPACT YELLOW
Lowest to $0.4052
Broadcom Limited
LITHIUM-ION BATTERY MEGARAID LSI
Need more? Email Us
Pololu Corporation
CASE PLASTIC RED 3.8" L X 2.5" W
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess