EN
  • EN
  • DE
  • IT

SX1276MB1MAS

Part No SX1276MB1MAS
Manufacturer Semtech Corporation
Catalog RF Transceiver Modules
Description RX TXRX MOD ISM < 1GHZ U.FL TH  /  General ISM < 1GHz Transceiver Module 137MHz ~ 1.02GHz Antenna Not Included, U.FL Through Hole
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Semtech Corporation
Series LoRa™
Package Bulk
RF Family/Standard General ISM < 1GHz
Modulation FSK, GFSK, GMSK, MSK, OOK
Frequency 137MHz ~ 1.02GHz
Data Rate 300kbps
Power - Output 14dBm
Sensitivity -148dBm
Serial Interfaces SPI
Antenna Type Antenna Not Included, U.FL
Voltage - Supply 1.8V ~ 3.7V
Current - Receiving 12mA
Current - Transmitting 120mA
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SX1276
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1235683-SX1276MB1MAS
Ultra Librarian 3D Model Ultra Librarian SX1276MB1MAS CAD Model

Description

The SX1276MB1MAS is an RF transceiver module from Semtech Corporation. It is a LoRa™ series module with a frequency range of 137MHz to 1.02GHz.

  • Data Rate: 300kbps
  • Power Output: 14dBm
  • Sensitivity: -148dBm
  • Modulation: FSK, GFSK, GMSK, MSK, and OOK
  • Serial Interface: SPI
  • Voltage Supply: 1.8V to 3.7V
  • Current Consumption (Receiving): 12mA
  • Current Consumption (Transmitting): 120mA
  • Mounting Type: Through-Hole
  • Temperature Range: -40°C to 85°C

You May Also Be Interested in

Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Lowest to $129.5523
Espressif
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $3.9204
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $29.6399
Murata Electronics North America
RF TXRX MODULE WIFI SMD
Lowest to $32.3232
Seeed Technology Co., Ltd
RF TXRX MODULE 802.15.4 CHIP SMD
Need more? Email Us
Digi International
RF TXRX MODULE BT/CEL U.FL SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MODULE BLUETOOTH SMD
Need more? Email Us
Laird Connectivity Inc.
RF TXRX MOD BLUETOOTH CHIP SMD
Need more? Email Us
Telit
RF TXRX MODULE AT&T/VZW
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess