Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Switched Capacitor (Charge Pump)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 3V
Maximum Supply Voltage 5.5V
Output Voltage 2.5 V to 5.25 V
Channel Output Current 400mA (Flash)
Dimming I2C
Applications Camera Flash
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-MLPQ-UT (3x3)
Win Source Part Number 064266-SC622AULTRT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC622AULTRT CAD Model

Description

The SC622AULTRT is a DC DC regulator from Semtech Corporation.

  • Type: DC DC regulator
  • Topology: Switched capacitor (charge pump)
  • Internal Switch: Yes
  • Dimming: I2C
  • Maximum Supply Voltage: 5.5V
  • Operating Input Voltage (min): 3V
  • Channel Output Current: 400mA (Flash)
  • Application: Camera flash
  • Package: 20-MLPQ-UT (3x3)
  • Category: Integrated Circuits

You May Also Be Interested in

Texas Instruments
IC LED DRIVER LIN 120MA 28HTSSOP
Lowest to $3.8410
ECAD model for TLC5940PWPRG4
Texas Instruments
IC LED DRIVER RGLTR DIM 25USMD
Need more? Email Us
ECAD model for LP5526TL/NOPB
Linear Technology
IC LED DRIVER CTRLR DIM 16MSOP
Lowest to $35.5284
ECAD model for LT3756EMSE-1#TRPBF
NXP / Nexperia
IC LED DRVR LIN DIM 60MA 16TSSOP
Lowest to $2.5600
ECAD model for PCA9922PW,118
Power Integrations
IC LED DRIVER OFFL 5.44A ESIP-7C
Need more? Email Us
ECAD model for LYT4215E2
Texas Instruments
IC LED DRVR RGLTR DIM 2A 40WQFN
Lowest to $7.5068
ECAD model for LM3435SQX/NOPB
NXP / Nexperia
IC LED DRVR LIN DIM 25MA 28TSSOP
Lowest to $3.2811
ECAD model for PCA9685PW/Q900,118
Power Integrations
IC LED DRIVER OFFL DIM ESIP-7C
Need more? Email Us
ECAD model for LYT4317E2
STMicroelectronics
IC LED DRIVER LINEAR 120MA 24DIP
Need more? Email Us
ECAD model for STP16C596B1R

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $2.0806 $72.8210
80+ $1.7073 $136.5840
120+ $1.6539 $198.4680
165+ $1.6006 $264.0990
210+ $1.5472 $324.9120
280+ $1.3871 $388.3880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 33,000 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention