EN
  • EN
  • DE

SC5205CSK-5.0.TR

Part No SC5205CSK-5.0.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315748-SC5205CSK-5.0.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC5205CSK-5.0.TR CAD Model

Description

The SC5205CSK-5.0.TR is a low dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator provides a stable and accurate 5.0V output voltage, optimized for applications requiring a well-regulated supply. The device's low quiescent current makes it particularly suitable for battery-powered and energy-sensitive applications. It also features excellent line and load regulation, ensuring a consistent output voltage even with variations in input voltage and load conditions.

Applications:

  • Portable Electronics: Powering microcontrollers, sensors, and other components in portable devices like smartphones, tablets, and wearables.
  • IoT Devices: Providing a regulated 5V supply for various components in IoT nodes, ensuring stable operation and minimizing power consumption.
  • Wireless Communication Modules: Supplying power to RF transceivers, Bluetooth modules, and other wireless communication devices in IoT and other applications.
  • Sensor Circuits: Providing a stable and clean power source for sensors in industrial and consumer applications, ensuring accurate sensor readings.
  • Microcontroller Power Supplies: Supplying a stable 5V rail for microcontrollers in a variety of embedded systems.

Features:

  • Low Dropout Voltage: Operates efficiently with only a small difference between the input and output voltage, maximizing battery life.
  • Stable with Ceramic Capacitors: Designed for stable operation with low-ESR ceramic output capacitors, reducing the need for bulky external components and enabling a more compact design.
  • Overcurrent Protection: Includes built-in overcurrent protection to prevent damage from short circuits or excessive load conditions.
  • Thermal Shutdown Protection: Features thermal shutdown protection that disables the output when the junction temperature exceeds a safe operating limit.
  • Low Quiescent Current: Minimizes power consumption when the regulator is in standby mode, extending battery life in portable devices.

Benefits:

  • Extended Battery Life: Low quiescent current and efficient operation contribute to significantly extended battery life in portable applications.
  • Improved System Reliability: Overcurrent and thermal shutdown protection features ensure robust operation and prevent damage to the regulator and the connected load.
  • Reduced Solution Size: Stable operation with ceramic capacitors allows for a smaller and more compact design, saving valuable board space.
  • Stable Output Voltage: Provides a consistent and accurate 5.0V output, improving the performance of the powered device.
  • Simplified Design: Ease of use and integrated protection features simplify the design process and reduce the risk of errors.

Additional Details:

The SC5205CSK-5.0.TR is typically available in a small surface-mount package, such as a SOT-23. Key specifications include an input voltage range from 5.3V to 6.0V(Typically), a fixed output voltage of 5.0V, and a maximum output current typically between 150mA and 300mA, depending on the specific model. It is critical to consult the datasheet for detailed specifications and application guidelines for optimal performance. The regulator is designed to operate over a temperature range of -40°C to +85°C. The '.TR' suffix indicates tape and reel packaging for automated assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Mini-flat Type Phototriac Coupler
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Micron Technology Inc.
Lowest to $1.4076
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess