EN
  • EN
  • DE

SC471MLTRT

Part No SC471MLTRT
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Synchronous Buck Controller with Multi-Level VOUT Transition Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315641-SC471MLTRT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC471MLTRT CAD Model

Description

The SC471MLTRT is a transient voltage suppression (TVS) diode manufactured by Semtech Corporation. It is designed to protect sensitive electronic circuits from damage caused by electrostatic discharge (ESD), electrical fast transients (EFT), and other surge events. This device is commonly used in various applications to enhance the reliability and longevity of electronic equipment.

Applications:

  • Data Lines Protection: Protecting high-speed data interfaces such as USB, HDMI, and Ethernet from ESD strikes.
  • Portable Devices: Safeguarding smartphones, tablets, and other portable electronics from surge events.
  • Industrial Equipment: Protecting sensors, controllers, and communication interfaces in industrial environments.
  • Automotive Electronics: Protecting automotive electronic control units (ECUs) and other critical systems.
  • Power Supply Protection: Providing surge protection for power supplies and power distribution networks.

Features:

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage overshoot during a surge event.
  • Fast Response Time: Quickly responds to transient events, minimizing the risk of damage to protected circuits.
  • Low Capacitance: Minimizes signal distortion in high-speed data applications.
  • Small Package Size: Allows for compact designs and easy integration into space-constrained applications.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances Directive, making it environmentally friendly.

Benefits:

  • Improved System Reliability: Protects sensitive electronic components from damage, reducing the risk of equipment failure.
  • Reduced Downtime: Minimizes downtime associated with surge-related damage.
  • Enhanced Product Lifespan: Extends the lifespan of electronic equipment by protecting it from transient voltage events.
  • Cost Savings: Reduces the cost of repairs and replacements.
  • Compliance with Standards: Helps meet industry standards for ESD and surge protection.

The SC471MLTRT's technical specifications include its standoff voltage, clamping voltage, peak pulse current, and capacitance. Detailed information can be found in the Semtech datasheet. It is typically available in a small surface-mount package. For optimal performance, proper PCB layout techniques, such as minimizing trace lengths and utilizing ground planes, should be employed.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.6537
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1769 $58.3770
795+ $0.1453 $115.5135
1,235+ $0.1407 $173.7645
1,700+ $0.1362 $231.5400
2,195+ $0.1317 $289.0815
2,940+ $0.1180 $346.9200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 660 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess