EN
  • EN
  • DE

SC4607IMSTR

Part No SC4607IMSTR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description Very Low Input, MHz Operation, High Efficiency Synchronous Buck
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 315618-SC4607IMSTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC4607IMSTR CAD Model

Description

The SC4607IMSTR is a high-performance, low-dropout (LDO) linear regulator from Semtech Corporation. It is designed to provide a stable and accurate output voltage from a wide range of input voltages. The SC4607IMSTR is ideal for various applications requiring efficient power management and regulation.

Applications

  • Portable electronics: Smartphones, tablets, and other handheld devices.
  • Battery-powered devices: Wireless sensors, IoT devices, and remote controls.
  • Power management in industrial equipment: Providing regulated voltage for sensitive components.
  • Post regulation for switching power supplies: Improving output voltage ripple and noise.
  • Point-of-load regulation: Providing localized regulation for specific ICs or modules.

Features

  • Low Dropout Voltage: Operates with a minimal difference between input and output voltage, maximizing efficiency.
  • High Output Accuracy: Provides a stable and precise output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Over-Current Protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal Shutdown Protection: Shuts down the regulator if the junction temperature exceeds a safe level.
  • Stable with Ceramic Output Capacitors: Ensures stable operation with a wide range of ceramic capacitors.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Extended Battery Life: The low dropout voltage and low quiescent current contribute to longer battery life in portable devices.
  • Improved System Performance: The stable and accurate output voltage ensures consistent performance of downstream components.
  • Enhanced System Reliability: Over-current and thermal shutdown protection features prevent damage to the regulator and the load.
  • Reduced Board Space: The small package size allows for compact designs.
  • Simplified Design: Stable operation with ceramic capacitors simplifies design and reduces the need for external components.

Additional Details

The SC4607IMSTR typically offers an adjustable output voltage, which can be set using external resistors. Its input voltage range generally spans from 2.5V to 5.5V, making it suitable for various power supply configurations. It is designed to handle output currents up to 300mA. The device’s low noise characteristics also make it ideal for noise-sensitive applications. The SC4607IMSTR is usually available in a thin SOT-23 package which is very common for LDO regulators. It also features an enable pin that allows for power sequencing or complete shutdown of the regulator when not needed, further saving power. With its comprehensive protection features and efficient performance, the SC4607IMSTR provides a robust and reliable power management solution.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
STMicroelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Texas Instruments
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess