EN
  • EN
  • DE

HD74LS155FP

Part No HD74LS155FP
Manufacturer Hitachi, Ltd
Catalog OEM Parts (F - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 980101-HD74LS155FP
Categories OEM Parts(F-I)
Manufacturer Hitachi, Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HD74LS155FP CAD Model

Description

The HD74LS155FP is a dual 2-to-4 line decoder/demultiplexer manufactured by Hitachi. This device is designed to decode two binary input address lines into one of four output lines for each decoder, effectively demultiplexing data from one of two sources to one of four destinations. It is part of the 74LS series, offering a good balance between speed and power consumption.

Applications:

  • Memory addressing: Used to select memory locations based on address inputs.
  • Data routing: Directs data from one of two sources to one of four destinations.
  • Chip selection: Enables or disables specific chips in a system.
  • Address decoding: Decodes binary addresses for peripheral devices.
  • Control signal distribution: Distributes control signals to different parts of a system.

Features:

  • Dual 2-to-4 line decoder/demultiplexer: Contains two independent decoders in a single package.
  • Low power consumption: Lower power consumption compared to standard TTL devices.
  • High speed: Offers a good balance between speed and power consumption.
  • Enable inputs: Provides enable inputs for controlling the operation of each decoder.
  • Active-low outputs: Outputs are active low, meaning that the selected output is low while all others are high.

Benefits:

  • Simplified addressing: Simplifies memory addressing and chip selection.
  • Efficient data routing: Enables efficient data routing and control signal distribution.
  • Reduced system complexity: Integrates two decoders into a single package.
  • Lower power consumption: Reduces power consumption in digital systems.

Additional Details:

The HD74LS155FP has enable inputs that allow for easy cascading of multiple devices to create larger decoders. The active-low outputs are standard for many memory and peripheral devices. Proper use of the enable inputs is crucial for avoiding conflicts on the output lines. Consult the datasheet for specific electrical characteristics and timing diagrams.

You May Also Be Interested in

SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Omron
General Purpose Relay, G7L Series, Power, Non Latching, DPST-NO, 120 VAC, 25 A RoHS Compliant: Yes
Need more? Email Us
Eaton / Cutler Hammer
Hbax 2 Pole 50 Amp
Need more? Email Us
Samtec Inc.
Receptacle, 2.54MM, Idc / Idt, 2WAY
Need more? Email Us
TT Electronics
Wire wound Resistor
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
Hewlett Packard
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess