EN
  • EN
  • DE

SC4509WLTRT

Part No SC4509WLTRT
Manufacturer Semtech Corporation
Catalog PMIC - LED Drivers
Description IC LED DRVR RGLTR DIM 30MA 8MLPD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Semtech Corporation
Packaging Reel - TR
Status Active
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Operating Input Voltage(Min) 2.7V
Maximum Supply Voltage 10V
Output Voltage 20V
Channel Output Current 30mA
Frequency 1.2MHz
Dimming PWM
Applications Backlight
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-MLPD-W (2x2)
Win Source Part Number 098575-SC4509WLTRT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SC4509WLTRT CAD Model

Description

The SC4509WLTRT is a wide input voltage, high efficiency, synchronous step-down (Buck) regulator from Semtech. It is designed to operate from input voltages ranging from 3V to 36V and provides a precisely regulated output voltage. The device features a low RDS(ON) internal MOSFETs, which contribute to high efficiency and minimize power dissipation. It is ideal for various industrial, automotive, and portable applications. The SC4509 also incorporates protection features such as over-current protection and over-temperature protection.

Applications

  • Industrial Power Supplies: Used in robust and reliable power supplies for industrial equipment.
  • Automotive Systems: Powers various electronic components in vehicles, tolerating wide input voltage fluctuations.
  • Battery-Powered Devices: Efficiently regulates voltage in portable devices powered by batteries.
  • Distributed Power Architectures: Provides point-of-load regulation in distributed power systems.
  • Networking Equipment: Powers network switches, routers, and other networking devices.

Features

  • Wide Input Voltage Range: Operates from 3V to 36V input voltage.
  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss.
  • Integrated MOSFETs: Internal low RDS(ON) MOSFETs for high efficiency.
  • Adjustable Output Voltage: Output voltage can be adjusted using external resistors.
  • Fixed Switching Frequency: Operates at a fixed frequency for predictable performance.
  • Over-Current Protection: Protects the device and load from excessive current.
  • Over-Temperature Protection: Protects the device from thermal damage.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Versatile Input Voltage: Accommodates a wide range of input voltage sources.
  • Energy Efficiency: Reduces power consumption and heat generation.
  • Simplified Design: Integrated MOSFETs reduce component count and simplify design.
  • Flexibility: Adjustable output voltage allows for customization.
  • Reliability: Built-in protection features ensure reliable operation.
  • Compact Size: Suitable for space-sensitive applications.

Additional Details

The SC4509WLTRT's high efficiency is achieved through synchronous rectification and low RDS(ON) MOSFETs. This reduces power loss and minimizes heat generation. The adjustable output voltage allows designers to tailor the output voltage to their specific needs by using external resistors. The fixed switching frequency simplifies design and ensures predictable performance. The device also incorporates over-current protection (OCP) to safeguard the regulator and the load against short circuits or excessive current draw. Over-temperature protection (OTP) prevents the device from being damaged by excessive heat. The SC4509WLTRT is typically packaged in a thermally enhanced package for efficient heat dissipation. It's commonly used in applications where high efficiency, wide input voltage range, and small size are critical requirements.

You May Also Be Interested in

Infineon Technologies
LED Driver IC Buck Analog PWM Dimming 0.7A SOIC-8-EP-150mil
Lowest to $2.3284
dioo
DIO5661ST6 DIOO Microcircuits LED Lighting Driver ICs 37V Boost Backlighting Driver with PWM Dimming Support datasheet, inventory, & pricing.
Lowest to $0.1601
Shenzhen Titan Micro Electronics Co., Ltd.
200mA 2.5V~6.5V SOP-16-EP LED Drivers ICs RoHS
Lowest to $0.1892
Advanced Analog Technology
320kHz Buck 2A 3.6V~28V SOIC-8 LED Drivers ICs RoHS
Lowest to $0.5821
Infineon Technologies
PWM 1 SOT-23-6 Power Management - Specialized RoHS
Lowest to $0.4075
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Need more? Email Us
World Semi
20V 800kHz 3 16.5mA 5V~24V SOP-8 LED Drivers ICs RoHS
Lowest to $0.0204
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28QFN
Need more? Email Us
Infineon Technologies
2kHz~2MHz Buck 1 DC-DC 1.5A 8V~80V SOIC-8-150mil LED Drivers ICs RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7608 $60.8640
190+ $0.6243 $118.6170
290+ $0.6048 $175.3920
395+ $0.5853 $231.1935
515+ $0.5659 $291.4385
685+ $0.5073 $347.5005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,400 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess