EN
  • EN
  • DE

LP8556TMX-E11/NOPB

Part No LP8556TMX-E11/NOPB
Manufacturer Texas Instruments
Catalog PMIC - LED Drivers
Description IC LED BACKLIGHT DVR 6CH 20DSBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 6
Voltage - Supply (Minimum) 2.7V
Voltage - Supply (Maximum) 20V
Current - Output / Channel 25mA
Frequency 312kHz, 625kHz, 1250kHz
Dimming I2C, PWM
Applications Backlight
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package 20-WFBGA, DSBGA
Supplier Device Package 20-DSBGA (2.04x1.78)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 759467-LP8556TMX-E11/NOPB
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP8556TMX-E11/NOPB CAD Model

Description

Product Overview: LP8556TMX-E11/NOPB

The LP8556TMX-E11/NOPB is a high-efficiency, easy-to-use LED driver designed and manufactured by Texas Instruments. This LED driver is specifically engineered to provide a consistent and reliable solution for powering backlighting in various applications, including notebooks, ultrabooks, and tablets. With its advanced features and compact design, the LP8556TMX-E11/NOPB stands out as a versatile component for modern display technologies.

Key Features

  • Efficiency: The device boasts a high power-conversion efficiency, which is crucial for battery-powered devices, helping to extend their operating time.
  • Adjustable Brightness: It offers a wide dimming range, allowing for precise control over the brightness of the LEDs, which is essential for optimizing the user's visual experience.
  • Integrated Protection: The LP8556TMX-E11/NOPB is equipped with built-in protection features, including over-temperature and short-circuit protection, safeguarding the device and the LEDs it powers.
  • Small Footprint: The compact form factor of this LED driver makes it suitable for space-constrained applications, ensuring that it can be easily integrated into a variety of designs without compromising on performance.
  • Programmable: With an I2C-compatible interface, the driver allows for programmable settings, enabling customization for specific requirements and improving the overall flexibility of the design.

Applications

The LP8556TMX-E11/NOPB is designed for use in a range of applications where efficient backlighting is required. Its primary use cases include:

  • LCD backlight drivers for notebooks and tablets
  • LED drivers for ultrabook computers
  • General illumination and display backlighting in portable devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the LP8556TMX-E11/NOPB is no exception. This LED driver is designed to meet high standards of reliability and performance, ensuring that it can withstand the demands of daily use in consumer electronics. The device is available in a RoHS-compliant package, reflecting Texas Instruments' dedication to environmental responsibility.

Overall, the LP8556TMX-E11/NOPB from Texas Instruments is a top-tier solution for designers looking to enhance the performance and efficiency of their LED backlighting systems.

You May Also Be Interested in

Eutech Microelectronics
1MHz Boost 1 1.3A 2.6V~5.5V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2911
Macroblock
30MHz 16 45mA 3V~5.5V SSOP-24 LED Drivers ICs RoHS
Lowest to $0.4366
World Semi
LED Driver IC 3 Output PWM Dimming 16.5mA SOP-8
Lowest to $0.0583
SG Micro Corp
1.25MHz Boost 1 3V~20V TSOT-23-6 LED Drivers ICs RoHS
Lowest to $0.2038
Infineon Technologies
LED Driver IC 1 Output PWM Dimming 200mA SC-74-6
Lowest to $0.5821
Infineon Technologies
LED Lighting Driver ICs LED DRIVER
Lowest to $0.3493
SG Micro Corp
950kHz~1.4MHz 3 Boost 40mA 3V~24V WLCSP-12-B LED Drivers ICs RoHS
Lowest to $0.6695
Silan
1 120mA SOP-7 LED Drivers ICs RoHS
Lowest to $0.1456
Awinic
2MHz~4MHz 2 Boost DC-DC 1.5A 2.7V~5.5V CSP-12 LED Drivers ICs RoHS
Lowest to $0.3493

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4253 $50.9313
51+ $1.9900 $101.4900
78+ $1.9278 $150.3684
108+ $1.8656 $201.4848
139+ $1.8034 $250.6726
186+ $1.6169 $300.7434
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess