EN
  • EN
  • DE

GN1412BINE3

Part No GN1412BINE3
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description IC EML LSR DVR LIM AMP 11G 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Semtech Corporation
Packaging Tray
Type Laser Diode Driver
Data Rate 11.3Gbps
Operating Supply Voltage 3.3V
Current - Bias 120mA
Manufacturer Package 32-QFN
Mounting SMD
Win Source Part Number 775054-GN1412BINE3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian GN1412BINE3 CAD Model

Description

The GN1412BINE3 is a high-performance laser driver manufactured by Semtech Corporation. As a PMIC (Power Management Integrated Circuit), it's specifically designed for driving laser diodes in optical communication systems, facilitating high-speed data transmission with precision and efficiency.

Applications

  • 100GBASE-LR4 and ER4 optical transceivers
  • 200G and 400G optical modules
  • Active Optical Cables (AOCs)
  • Data center interconnects
  • Optical line terminals (OLTs) in PON systems

Features

  • Integrated laser diode driver with bias and modulation current control
  • Supports high modulation bandwidth for data rates up to 56 Gbps
  • Low power consumption for improved energy efficiency
  • Programmable bias and modulation currents for optimized laser performance
  • Automatic Power Control (APC) loop for stable optical output power
  • Integrated input equalization to compensate for channel loss
  • Comprehensive monitoring and protection features, including over-current and over-temperature protection
  • I2C interface for configuration and monitoring
  • Compact package for space-constrained applications

Benefits

  • Superior signal integrity: Precise control of laser bias and modulation currents results in high-quality optical signals.
  • Enhanced system performance: High modulation bandwidth supports very high data rates, enabling faster and more reliable data transmission.
  • Reduced power consumption: Low power operation minimizes heat dissipation and improves overall system efficiency.
  • Simplified design: Integrated functionality reduces the number of external components, simplifying board design and reducing BOM cost.
  • Increased system reliability: Comprehensive protection features safeguard the laser diode and other components from damage.
  • Flexible configuration: I2C interface allows for easy configuration and monitoring of key parameters.
  • Compensates for Channel Loss: The integrated input equalization helps to improve signal quality in lossy channels.

Additional Details

The GN1412BINE3 operates from a single 3.3V power supply. It boasts a high level of integration, minimizing external components and simplifying PCB layout. The device includes comprehensive monitoring and protection features to ensure reliable operation, even under demanding conditions. Its advanced equalization and control capabilities make it ideal for next-generation optical communication systems requiring high performance and low power consumption.

You May Also Be Interested in

M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Maxim Integrated
Laser Driver IC 2.7Gbps 1 Channel 2.97V ~ 3.63V 36-QFN (6x6)
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Microchip Technology
IC LASER CTRLR 10GBPS 3.6V 24MLF / Laser Driver IC 10Gbps 1 Channel 3V ~ 3.6V 24-MLF® (4x4)
Need more? Email Us
Microchip Technology
IC LASER DR 11.3125GB 3.6V 16QFN
Need more? Email Us
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Analog Devices Inc.
IC LASER DRV 1.25GB 3.6V 32LFCSP / Laser Driver IC 1.25Gbps 1 Channel 3V ~ 3.6V 32-LFCSP-WQ (5x5)
Lowest to $13.4511

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.9219 $93.8438
3+ $38.5008 $115.5024
5+ $37.2973 $186.4865
7+ $36.0938 $252.6566
9+ $34.8914 $314.0226
12+ $31.2820 $375.3840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess