EN
  • EN
  • DE

SC2738IMSTR

Part No SC2738IMSTR
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 967791-SC2738IMSTR
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC2738IMSTR CAD Model

Description

The SC2738IMSTR is a high-efficiency, synchronous step-down (buck) DC-DC converter manufactured by Semtech Corporation. It's designed to provide a regulated output voltage from a higher input voltage, with high efficiency and a compact solution size. The 'IMST' portion of the part number refers to its package and temperature characteristics.

Applications

  • Point-of-Load Regulation: Providing regulated power to individual components or subsystems in electronic devices.
  • Portable Devices: Powering microprocessors, memory, and other components in smartphones, tablets, and laptops.
  • Industrial Equipment: Supplying power to sensors, controllers, and other electronic circuits in industrial applications.
  • Networking Equipment: Used in routers, switches, and other networking devices.
  • Battery-Powered Systems: Efficiently converting battery voltage to the required voltage for various components.

Features

  • High Efficiency: Minimizes power losses and extends battery life in portable applications.
  • Synchronous Rectification: Improves efficiency by replacing the rectifier diode with a MOSFET.
  • Wide Input Voltage Range: Operates from a wide range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific requirements.
  • Integrated MOSFETs: Reduces the number of external components required, simplifying the design.
  • Overcurrent Protection: Protects the converter and the load from damage due to overcurrent conditions.
  • Thermal Shutdown Protection: Prevents overheating and ensures reliable operation.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, extending the battery life of portable devices.
  • Compact Solution Size: Integrated components and small package size enable compact designs.
  • Improved System Reliability: Integrated protection features ensure safe and reliable operation.
  • Simplified Design: Reduces the number of external components required, simplifying the design process.
  • Cost-Effective Solution: Provides a cost-efficient solution for high-performance DC-DC conversion.
  • Enhanced Performance: Synchronous rectification improves efficiency and reduces heat dissipation.

Specific Details: The SC2738 typically operates at a switching frequency ranging from 500 kHz to 1.5 MHz. It supports various output voltage ranges, depending on the external components selected. The package type is often a QFN package. Detailed specifications, including operating voltage range, switching frequency, and protection thresholds, are available in the Semtech datasheet.

You May Also Be Interested in

Norgren
Cylinder Accessory/replacement Part, Piston And Rod Assembly
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
SS2P3 Series 30 V 2 A High Current Density Schottky Barrier Rectifier - DO-220AA
Need more? Email Us
Vishay
Diode Schottky 90V 2A DO220AA
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
1A, 40V, Schottky Rectifier
Need more? Email Us
Taiwan Semiconductor
DIODE SCHOTTKY DO214AB / Diode Schottky 100 V 3A (DC) Surface Mount DO-214AB (SMC)
Need more? Email Us
Honeywell
Contact for details
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess