EN
  • EN
  • DE

SC1538ACS15

Part No SC1538ACS15
Manufacturer Semtech Corporation
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091490-SC1538ACS15
Categories OEM Parts( S )
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1538ACS15 CAD Model

Description

The SC1538ACS15 is a high-efficiency step-down (buck) switching regulator manufactured by Semtech Corporation. It is designed to provide a regulated 1.5V output voltage from a higher input voltage, making it suitable for powering low-voltage digital circuits and other loads in various applications.

Applications

  • Point-of-Load Regulation: Providing regulated voltage to specific components or sections of a circuit board.
  • FPGA and Microprocessor Power: Powering core voltages for FPGAs, microprocessors, and microcontrollers.
  • Memory Power: Providing regulated power to DDR and other memory modules.
  • Portable Electronics: Powering sensitive components in smartphones, tablets, and laptops.
  • Industrial Control Systems: Regulating voltage for digital control circuits.

Features

  • High Efficiency: Synchronous rectification minimizes power losses for high efficiency.
  • Fixed 1.5V Output: Provides a stable and accurate 1.5V output voltage.
  • Wide Input Voltage Range: Operates over a broad input voltage range.
  • Overcurrent Protection: Protects the regulator and load from damage during overload conditions.
  • Overtemperature Protection: Prevents the regulator from overheating and failing.
  • Enable/Disable Control: Allows for turning the regulator on and off for power saving.
  • Small Package: Available in a compact surface-mount package.

Benefits

  • Stable 1.5V Output: Provides a consistent voltage for reliable operation of digital circuits.
  • High Efficiency: Reduces power consumption and heat generation.
  • Robust Protection: Prevents damage from overcurrent and overtemperature conditions.
  • Easy to Use: Requires minimal external components for operation.
  • Compact Size: Saves space on the circuit board.

Additional Details

The SC1538ACS15 requires external components such as inductors and capacitors for proper operation. The switching frequency is chosen to optimize efficiency and component size. The specific efficiency and output current capabilities depend on the input voltage and load conditions. It is typically packaged in a QFN or similar small surface-mount package.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess