The PT722BT80CTE471 is a thick film chip resistor manufactured by KOA Speer. It is specifically designed for surface mount technology (SMT) applications, providing excellent stability and reliability in a compact package. These resistors are suitable for various general-purpose applications in electronic circuits, where accurate resistance and stable performance are essential.
Applications:
- General purpose electronics
- Power supplies
- Consumer electronics
- Industrial equipment
- Automotive electronics
- Telecommunications equipment
- Instrumentation
Features:
- Thick film construction
- Surface mount technology (SMT)
- High stability
- Excellent reliability
- Compact size
- RoHS compliant
Benefits:
- Precise resistance value
- Stable performance over temperature
- Easy to mount on PCBs
- Small footprint saves board space
- Environmentally friendly
- Long operating life
- Suitable for automated assembly
Additional Details:
The PT722BT80CTE471 chip resistor is built with thick film technology, ensuring high stability and reliable operation. It is designed for surface mount technology (SMT), facilitating easy and efficient mounting on printed circuit boards (PCBs). The resistor's compact size helps conserve valuable board space. The resistance value is 470 Ohms, but the tolerance will depend on the series to which the part belongs. The resistor is RoHS compliant, adhering to environmental standards. Its operating temperature range generally spans from -55°C to +155°C. Detailed specifications, including power rating, voltage rating, and temperature coefficient of resistance (TCR), can be found in the manufacturer's datasheet. These resistors offer a reliable and cost-effective solution for many electronic applications where precise resistance values and stable performance are critical for circuit functionality.