EN
  • EN
  • DE

RWH-SH-112D

Part No RWH-SH-112D
Manufacturer Goodsky
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Goodsky
Win Source Part Number 303359-RWH-SH-112D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RWH-SH-112D CAD Model

Description

The RWH-SH-112D is a miniature power relay manufactured by Goodsky. It's designed for a variety of applications requiring reliable switching of moderate to high power loads. This relay is known for its compact size, high contact capacity, and long life, making it suitable for use in industrial control systems, home appliances, and other electronic devices.

Applications

  • Home appliances: Switching power to motors, heating elements, and other components in appliances like refrigerators, washing machines, and ovens.
  • Industrial control systems: Controlling motors, solenoids, and other actuators in industrial automation equipment.
  • HVAC systems: Switching fans, compressors, and other components in heating, ventilation, and air conditioning systems.
  • Power supplies: Switching power in power supplies and battery chargers.
  • Lighting control: Controlling lighting circuits in commercial and residential buildings.

Features

  • Miniature size: Compact design allows for use in space-constrained applications.
  • High contact capacity: Capable of switching moderate to high power loads.
  • Long life: Designed for reliable operation over an extended period.
  • 12VDC coil voltage: Operates on a standard 12VDC coil voltage.
  • SPDT contact configuration: Single Pole Double Throw contact configuration provides flexible switching options.

Benefits

  • Reliable switching: Ensures consistent and reliable switching of power loads.
  • Easy integration: Standard pinout and compact size simplify integration into electronic circuits.
  • Long service life: Reduces maintenance costs and downtime.
  • Versatile applications: Suitable for a wide range of applications requiring power switching.
  • Cost-effective solution: Provides a balance of performance and cost.

Technical Specifications

The RWH-SH-112D relay features a coil voltage of 12VDC. It typically has a contact rating of several amps at 250VAC. The coil resistance and other specific values can be found in the Goodsky datasheet for this part.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $11.4253
STMicroelectronics
Lowest to $16.1215
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7065 $52.9875
175+ $0.5797 $101.4475
270+ $0.5616 $151.6320
370+ $0.5435 $201.0950
480+ $0.5254 $252.1920
640+ $0.4710 $301.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,196 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess