EN
  • EN
  • DE

SC1517ISK-5TR

Part No SC1517ISK-5TR
Manufacturer Semtech Corporation
Catalog PMIC - Power Management - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Number of Pins 5
RoHS Compliant
Win Source Part Number 1091487-SC1517ISK-5TR
Categories PMIC - Power Management - Specialized
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC1517ISK-5TR CAD Model

Description

The SC1517ISK-5TR is a low-dropout (LDO) linear regulator manufactured by Semtech Corporation. This regulator provides a stable 5V output voltage from a higher input voltage, making it suitable for a variety of applications requiring a regulated power supply.

Applications

  • Portable Electronics: Powering microcontrollers, sensors, and other components in smartphones, tablets, and wearables.
  • Battery-Powered Devices: Providing a stable voltage for sensitive circuits in devices powered by batteries.
  • Industrial Control Systems: Regulating voltage for sensors and control circuits in industrial equipment.
  • Medical Devices: Providing a clean and stable power supply for medical instruments.
  • Networking Equipment: Regulating voltage for communication chips and other components in routers and switches.

Features

  • Low Dropout Voltage: Maintains a stable output voltage even with a small difference between the input and output voltages.
  • High Output Current: Can supply a significant amount of current to power various loads.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not actively supplying current.
  • Overcurrent Protection: Protects the regulator and the load from damage in the event of a short circuit or overload.
  • Overtemperature Protection: Prevents the regulator from overheating and failing.
  • Stable with Ceramic Capacitors: Can be used with low-ESR ceramic capacitors for improved stability.
  • Small Package: Available in a compact package for space-constrained applications.

Benefits

  • Stable Output Voltage: Provides a consistent voltage supply, ensuring reliable operation of connected devices.
  • Efficient Power Conversion: Minimizes power loss, extending battery life in portable applications.
  • Protection Features: Prevents damage to the regulator and the load, increasing system reliability.
  • Easy to Use: Requires minimal external components, simplifying circuit design.
  • Compact Size: Suitable for space-constrained applications.

Additional Details

The SC1517ISK-5TR typically operates with an input voltage range slightly above the 5V output. The dropout voltage is typically a few hundred millivolts at the rated output current. It is supplied in a small surface-mount package, such as a TSOT-23 or similar. This regulator is often used in conjunction with decoupling capacitors to improve stability and reduce noise.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess