EN
  • EN
  • DE

HMC566

Part No HMC566
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 29GHZ-36GHZ DIE / RF Amplifier IC VSAT 29GHz ~ 36GHz Die
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Analog Devices Inc.
Package Tray
Product Status Active
Frequency 29GHz ~ 36GHz
P1dB 12dBm
Gain 22dB
Noise Figure 2.8dB
RF Type VSAT
Voltage - Supply 3V
Current - Supply 80mA
Test Frequency 29GHz ~ 33GHz
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Base Product Number HMC566
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN MMIC 3A001B2
HTSUS 8542.33.0001
Win Source Part Number 920459-HMC566
Ultra Librarian 3D Model Ultra Librarian HMC566 CAD Model

Description

Product Overview: HMC566 from Analog Devices Inc.

The HMC566 by Analog Devices Inc. is a high-performance Voltage-Controlled Oscillator (VCO) designed to address the demanding needs of RF and microwave communication systems. This VCO operates over a frequency range of 4 GHz to 8 GHz, making it an excellent choice for applications in point-to-point radios, VSAT, military & space, and test instrumentation.

Key Features

  • Wide Frequency Range: With its broad operating frequency, the HMC566 can be utilized in various applications, offering exceptional versatility.
  • High Output Power: The device delivers a robust output power level, ensuring strong signal transmission and reception.
  • Low Phase Noise: One of the critical attributes of the HMC566 is its low phase noise performance, which is essential for high-fidelity signal processing and communication.
  • Excellent Tuning Linearity: The VCO offers excellent tuning linearity, which simplifies frequency planning and system design.
  • Compact Package: Housed in a compact RoHS-compliant SMT package, the HMC566 is designed for easy integration into space-constrained applications.

Applications

The versatility of the HMC566 makes it suitable for a wide range of applications, including:

  • Fixed Wireless Access (FWA)
  • Satellite Communications (SATCOM)
  • Test and Measurement Equipment
  • Military and Space Applications
  • Point-to-Point and Point-to-Multipoint Radios

Technical Specifications

Parameter Value
Frequency Range 4 GHz to 8 GHz
Output Power Typical +9 dBm
Phase Noise -100 dBc/Hz @ 100 kHz offset
Supply Voltage +5V DC
Package SMT (Surface-Mount Technology)

With its robust design and high-quality performance, the HMC566 from Analog Devices Inc. is an optimal solution for designers looking to enhance the performance of their high-frequency communication systems.

You May Also Be Interested in

MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ SMD
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us
A78
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-350MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $118.6568 $118.6568
2+ $114.7015 $229.4030
3+ $102.8359 $308.5077
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess