EN
  • EN
  • DE

SC1409CS

Part No SC1409CS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314638-SC1409CS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1409CS CAD Model

Description

The SC1409CS is a high-performance power management integrated circuit (PMIC) from Semtech Corporation. It's designed to provide efficient power conversion and management in a variety of applications. This PMIC integrates multiple functions, simplifying power supply design and reducing the overall component count in systems.

Applications:

  • Portable Devices: Smartphones, tablets, and other battery-powered devices.
  • Solid-State Drives (SSDs): Power management for SSD controllers and memory.
  • Network Equipment: Powering various components in routers, switches, and other networking devices.
  • Industrial Automation: Power solutions for industrial control systems and sensors.
  • IoT Devices: Energy-efficient power management for connected devices.

Features:

  • High Efficiency: Optimized for efficient power conversion, minimizing energy loss and extending battery life.
  • Integrated Power Switches: Simplifies design and reduces external component count.
  • Over-Voltage Protection (OVP): Protects the system from damage due to voltage surges.
  • Over-Current Protection (OCP): Prevents damage from excessive current draw.
  • Thermal Shutdown: Protects the IC from overheating, ensuring reliable operation.
  • Programmable Output Voltage: Allows for flexible voltage adjustment to meet specific system requirements.
  • Compact Package: Enables space-saving designs in portable and embedded applications.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, increasing battery runtime in portable devices.
  • Improved System Reliability: Integrated protection features safeguard against voltage and current surges, as well as overheating.
  • Simplified Design: Integrated power switches and other functions reduce the need for external components, simplifying the design process.
  • Reduced Component Count: Lower BOM (Bill of Materials) cost due to the high level of integration.
  • Smaller Footprint: Compact package allows for smaller and more portable designs.

Additional Details:

The SC1409CS typically operates from a wide input voltage range, making it suitable for various power sources. The exact specifications, such as input voltage range, output current capability, and switching frequency, will be detailed in the Semtech datasheet for the SC1409CS. Refer to the datasheet for detailed electrical characteristics, application circuit examples, and package dimensions.

You May Also Be Interested in

STMicroelectronics
Lowest to $0.3972
SII Semiconductor Corporation
Lowest to $7.7119
SII Semiconductor Corporation
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
AMCC
Lowest to $0.6537
SII Semiconductor Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess