EN
  • EN
  • DE

SC1158CS.TR

Part No SC1158CS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE SYNCHRONOUS DC/DC CONTROLLER FOR ADVANCED PROCESSORS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314537-SC1158CS.TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1158CS.TR CAD Model

Description

The SC1158CS.TR is a high-performance synchronous buck regulator from Semtech Corporation, designed for applications requiring efficient step-down conversion from a higher voltage to a lower voltage. The ".TR" suffix indicates that this part is supplied in tape and reel packaging, making it suitable for automated assembly processes.

Applications

  • Point-of-Load Regulation: Provides efficient localized power conversion, improving overall system efficiency and reducing noise near the load.
  • Portable Devices: Ideal for battery-powered applications such as smartphones, tablets, and wearables due to its high efficiency and compact size.
  • Networking Equipment: Employed in routers, switches, and other network devices to ensure stable and efficient power delivery to critical components.
  • Industrial Control Systems: Suitable for integration into industrial controllers and sensors, offering reliable power conversion in demanding environments.
  • Automated Assembly: The tape and reel packaging is specifically designed for pick-and-place machines in high-volume manufacturing.

Features

  • High Efficiency: Synchronous rectification minimizes power loss and maximizes efficiency, extending battery life in portable applications.
  • Wide Input Voltage Range: Operates over a broad input voltage range, accommodating various power sources.
  • Adjustable Output Voltage: Allows for the output voltage to be adjusted to meet specific application requirements.
  • Integrated MOSFETs: Simplifies the design and reduces the overall solution size by including internal MOSFETs.
  • Overcurrent Protection: Protects the device from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating and ensures reliable operation by incorporating thermal shutdown protection.
  • Soft-Start: Limits inrush current during startup, reducing stress on components and ensuring a smooth power-up sequence.
  • Tape and Reel Packaging: Supplied in tape and reel for automated assembly processes.

Benefits

  • Extended Battery Life: High efficiency leads to longer battery life in portable devices, enhancing the user experience.
  • Reduced System Cost: Integrated MOSFETs and a minimal requirement for external components contribute to reducing overall system cost.
  • Improved Reliability: Overcurrent and thermal shutdown protection enhance system reliability and prevent potential damage.
  • Simplified Design: Integrated features and a compact package simplify the design process and reduce development time.
  • Stable Operation: Delivers stable and reliable power conversion, ensuring consistent performance of the powered device.
  • Automated Manufacturing: Tape and reel packaging facilitates efficient and cost-effective automated assembly.

Additional Details

The SC1158CS.TR operates at a switching frequency that balances efficiency and solution size. It generally requires a minimal number of external components, such as input and output capacitors and an inductor, to complete the power conversion circuit. The device is available in a compact surface-mount package, facilitating easy integration into densely populated circuit boards. Its robust design and comprehensive protection features, along with the tape and reel packaging, make it a dependable choice for high-volume power management applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess