EN
  • EN
  • DE

SC1150CS

Part No SC1150CS
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Description PROGRAMMABLE DC/DC CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314518-SC1150CS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SC1150CS CAD Model

Description

The SC1150CS is a high-efficiency synchronous buck regulator from Semtech Corporation. It's designed to provide a regulated voltage output from a higher voltage input, making it suitable for various power management applications. This regulator is characterized by its ability to deliver substantial current while maintaining efficiency.

Applications

  • Point-of-Load DC-DC conversion: Providing regulated power to specific components or subsystems in electronic devices.
  • Notebook Computers: Powering core logic, memory, and peripherals.
  • Networking Equipment: Powering ASICs, FPGAs, and other critical components in routers, switches, and servers.
  • Industrial Controls: Providing stable power for microcontrollers, sensors, and actuators.
  • Telecom Infrastructure: Powering various sub-circuits in base stations and other communication equipment.

Features

  • High Efficiency: The synchronous rectification topology minimizes power loss, leading to higher overall efficiency.
  • Wide Input Voltage Range: Accommodates a broad range of input voltages, providing flexibility in system design.
  • Adjustable Output Voltage: Allows for fine-tuning the output voltage to meet specific application requirements.
  • Overcurrent Protection: Prevents damage to the regulator and downstream components in the event of an overload.
  • Thermal Shutdown: Protects the regulator from overheating by shutting it down when the temperature exceeds a safe threshold.
  • Enable/Disable Control: Provides a convenient way to turn the regulator on or off, saving power when not needed.

Benefits

  • Reduced Power Consumption: High efficiency translates into lower power consumption and heat generation, which extends battery life in portable devices and reduces cooling costs in other applications.
  • Stable Output Voltage: Provides a consistent and reliable output voltage, ensuring proper operation of downstream components.
  • Enhanced System Reliability: Protection features such as overcurrent protection and thermal shutdown improve the overall reliability of the system.
  • Simplified Design: Integrated features and a compact package simplify the design process.
  • Flexibility: Adjustable output voltage and wide input voltage range allow for use in a variety of applications.

Additional Details

The SC1150CS typically operates at a high switching frequency, which allows for smaller external components. It is usually available in a surface-mount package for easy integration into printed circuit boards. Further details about the exact input voltage range, output current capabilities, switching frequency, and other specifications can be found in the device datasheet available from Semtech Corporation.

You May Also Be Interested in

AMCC
Lowest to $0.6537
Sharp Microelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
SII Semiconductor Corporation
Lowest to $0.4770
STMicroelectronics
Lowest to $0.3972
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $0.6537
Micron Technology Inc.
Lowest to $1.4076
EPCOS (TDK)
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.6087 $64.3480
90+ $1.3201 $118.8090
140+ $1.2787 $179.0180
190+ $1.2375 $235.1250
245+ $1.1963 $293.0935
325+ $1.0725 $348.5625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess