EN
  • EN
  • DE

SC1105CS.TR

Part No SC1105CS.TR
Manufacturer Semtech Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Semtech Corporation
Win Source Part Number 314435-SC1105CS.TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SC1105CS.TR CAD Model

Description

The SC1105CS.TR is a high-performance, current-mode PWM boost regulator from Semtech Corporation. It is specifically designed for applications requiring efficient step-up voltage conversion, especially in portable and battery-powered devices. This regulator features undervoltage lockout, overvoltage protection, and thermal shutdown, which ensure reliable operation and component safety. Its compact size makes it suitable for space-constrained applications. The .TR suffix typically indicates a specific packaging or reel option for automated assembly.

Applications

  • LCD Bias Supplies: Generating the necessary voltage levels for optimal LCD display performance.
  • White LED Backlighting: Powering white LEDs used in backlighting applications for mobile phones, PDAs, and other portable devices.
  • Boost Regulators for Portable Devices: Providing increased voltage in battery-powered applications, ensuring stable functionality despite variations in battery voltage.
  • DC-DC Conversion: Used in various DC-DC conversion circuits requiring step-up functionality.
  • Handheld Devices: Supplying power to various components within devices like smartphones, tablets, and portable media players.

Features

  • High Efficiency: Minimizes power loss during voltage conversion, extending battery life.
  • Current-Mode PWM Control: Offers stable and efficient regulation across a broad range of input voltages and output currents.
  • Internal Synchronous Rectifier: Eliminates the need for an external Schottky diode, reducing component count and improving efficiency.
  • Undervoltage Lockout (UVLO): Prevents operation when the input voltage is too low, protecting the device from damage.
  • Overvoltage Protection (OVP): Shuts down the regulator if the output voltage exceeds safe limits, preventing damage to connected components.
  • Thermal Shutdown (TSD): Safeguards the device from overheating by initiating shutdown when the temperature surpasses a safe threshold.
  • Small Footprint: Packaged in a compact form factor, making it suitable for space-constrained applications.

Benefits

  • Extended Battery Life: High efficiency minimizes power consumption, leading to longer battery life in portable devices.
  • Improved System Reliability: Integrated protection features promote stable and reliable operation, safeguarding the regulator and connected components from damage.
  • Reduced Component Count: The internal synchronous rectifier simplifies the design and reduces the number of required external components.
  • Smaller Solution Size: Compact packaging and integrated features contribute to smaller and more compact design possibilities.
  • Stable Output Voltage: Precise current-mode control guarantees a stable output voltage, even under fluctuating load conditions.

Additional Details

The SC1105CS.TR typically operates at a fixed switching frequency. Proper layout and component selection are essential for achieving optimal performance and stability. Consult the datasheet for detailed specifications, application circuit examples, and layout recommendations to ensure proper implementation. The .TR suffix indicates tape and reel packaging, suitable for automated pick-and-place assembly processes.

You May Also Be Interested in

Sharp Microelectronics
8-Pin DIP Type SSR for Low Power Control
Lowest to $1.3063
Sharp Microelectronics
Lowest to $1.3860
Hitachi, Ltd
Need more? Email Us
AUK corp
Adjustable and Fixed LDO Voltage Regulator
Lowest to $1.6320
AMCC
Lowest to $0.6537
Texas Instruments
Need more? Email Us
SII Semiconductor Corporation
Lowest to $7.7119
Freescale Semiconductor - NXP
Need more? Email Us
Lite-On Inc.
Lowest to $3.3322

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess