EN
  • EN
  • DE

RCLAM0582N.TCT

Part No RCLAM0582N.TCT
Manufacturer Semtech Corporation
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1137566-RCLAM0582N.TCT
Categories Custom Parts
Manufacturer Semtech Corporation
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RCLAM0582N.TCT CAD Model

Description

The RCLAM0582N.TCT is a RailClamp® TVS (Transient Voltage Suppressor) diode array manufactured by Semtech Corporation. It's designed to protect sensitive electronic equipment from electrostatic discharge (ESD), electrical fast transients (EFT), and other transient voltage events.

Applications

  • USB ports protection
  • HDMI ports protection
  • Ethernet ports protection
  • Data lines protection
  • I/O ports protection

Features

  • Low clamping voltage: Provides excellent protection by clamping transient voltages to a safe level.
  • Low capacitance: Minimizes signal distortion in high-speed data lines.
  • ESD protection: Provides robust ESD protection exceeding industry standards.
  • Small footprint: Available in a compact package for space-constrained applications.
  • Lead-free and RoHS compliant: Complies with environmental regulations.

Benefits

  • Enhanced system reliability: Protects electronic components from damage caused by transient voltage events.
  • Reduced downtime: Minimizes system failures and downtime due to ESD and EFT.
  • Improved product lifetime: Extends the lifespan of electronic products by protecting them from voltage surges.
  • Simplified circuit design: Integrated TVS diode array simplifies circuit design and reduces component count.
  • Compliance with environmental regulations: Lead-free and RoHS compliance ensures that the product is environmentally friendly.

Additional Details

The RCLAM0582N.TCT is a RailClamp® TVS diode array specifically designed to protect sensitive electronic equipment from transient voltage events. This device features low clamping voltage, which means that during a transient event, the voltage across the protected components is clamped to a safe level, preventing damage. Its low capacitance minimizes signal distortion in high-speed data lines, ensuring signal integrity. The RCLAM0582N.TCT provides robust ESD protection exceeding industry standards, guarding against electrostatic discharge. The device is available in a small footprint package, making it suitable for space-constrained applications. It is lead-free and RoHS compliant, meeting environmental regulations. Common applications include protection for USB ports, HDMI ports, Ethernet ports, and other data and I/O lines.

It's a good choice for transient voltage suppression in modern electronic devices.

You May Also Be Interested in

NEC
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
New Japan Radio
Lowest to $1.3063
QSI
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess