EN
  • EN
  • DE

GN1163-INTE3D

Part No GN1163-INTE3D
Manufacturer Semtech Corporation
Catalog PMIC - Laser Drivers
Description IC LASER DRVR 11.9GB 3.3V 24QFN / Laser Driver IC 11.9Gbps 1 Channel 2.8V ~ 3.3V 24-QFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Laser Drivers
Mfr Semtech Corporation
Package Tape & Reel (TR)
Product Status Obsolete
Type Laser Diode Driver
Data Rate 11.9Gbps
Number of Channels 1
Voltage - Supply 2.8V ~ 3.3V
Current - Modulation 90mA
Current - Bias 120 mA
Package / Case 24-QFN
Supplier Device Package 24-QFN
Mounting SMD (SMT)
MSL Level 3 (168 Hours)
ECCN OBSOLETE
Other Names 600-GN1163-INTE3DTR
Standard Package 500
Win Source Part Number 958535-GN1163-INTE3D
Ultra Librarian 3D Model Ultra Librarian GN1163-INTE3D CAD Model

Description

The Semtech Corporation GN1163-INTE3D is an integrated circuit (IC) used for PMIC - Laser Drivers.

  • Type: Laser Diode Driver
  • Data Rate: 11.9Gbps
  • Package: Tape and Reel (TR)
  • Standard Package: 500
  • Channels: 1
  • Current Modulation: 90mA
  • Current Bias: 120mA
  • Voltage Supply: 2.8V to 3.3V
  • Application: Fiber Optic Communication Systems
  • MSL Level: 3 (168 hours)

You May Also Be Interested in

Maxim Integrated
TXRX LASER 2.5G TQFN / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC OPAMP / Laser Driver IC Channel
Lowest to $4.2489
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
Maxim Integrated
IC LASER DRV 622MBPS 5.5V 20QSOP / Laser Driver IC 622Mbps 1 Channel 4.5V ~ 5.5V 20-QSOP
Lowest to $6.7244
Microchip Technology
IC LASER DRVR 5.5V 16SSO
Lowest to $3.8542
Microchip Technology
IC LASER 3.6V 24MLF
Lowest to $6.0510
Semtech Corporation
IC LASER DRVR 10.3GB 3.3V 32QFN / Laser Driver IC 10.3Gbps Channel 3.3V 32-QFN
Lowest to $48.9628
Maxim Integrated
IC LIMITING AMP LASER 4.25GBPS Q / Laser Driver IC Channel
Need more? Email Us
M/A-Com Technology Solutions
IC LASER LED DRVR LCD LCOS / Laser Driver IC 3 Channel 3.3V 32-QFN (5x5)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.5292 $58.7628
22+ $5.3569 $117.8518
34+ $5.1894 $176.4396
46+ $5.0219 $231.0074
60+ $4.8545 $291.2700
80+ $4.3532 $348.2560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,400 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess