EN
  • EN
  • DE

EZ1583CM.TRT

Part No EZ1583CM.TRT
Manufacturer Semtech Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 997401-EZ1583CM.TRT
Categories OEM Parts(C-E)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZ1583CM.TRT CAD Model

Description

The EZ1583CM.TRT is a low dropout (LDO) voltage regulator manufactured by Semtech Corporation. LDO regulators provide a stable output voltage from a varying input voltage, even when the input voltage is close to the desired output voltage. This makes them ideal for battery-powered devices and other applications where voltage regulation is critical.

Applications:

  • Battery-Powered Devices: Regulating voltage for microcontrollers, sensors, and other components.
  • Portable Electronics: Providing a stable power supply for mobile phones, tablets, and laptops.
  • Post-Regulation: Cleaning up noisy power rails in electronic circuits.
  • Microcontroller Power: Providing a stable and clean voltage source for microcontrollers.

Features:

  • Low Dropout Voltage: Operates with a small difference between input and output voltage.
  • Low Quiescent Current: Minimizes power consumption when the regulator is not supplying a load.
  • Overcurrent Protection: Protects the regulator and connected circuits from excessive current draw.
  • Thermal Shutdown: Prevents damage from overheating.

Benefits:

  • Extended Battery Life: Reduces power consumption in portable devices.
  • Stable Output Voltage: Provides a consistent voltage supply despite variations in input voltage or load current.
  • Protection Against Fault Conditions: Prevents damage from overcurrent and overheating.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details:

The EZ1583CM.TRT's key specifications are its dropout voltage, output voltage, output current, and quiescent current. Consult the official Semtech datasheet for precise values. It is typically available in a small surface-mount package (e.g., SOT-223). Proper PCB layout is crucial for optimal performance, especially for minimizing noise and ensuring thermal dissipation. The datasheet provides recommendations for capacitor selection and placement. Consider the input voltage range, output voltage accuracy, and load regulation when selecting this LDO regulator. The thermal resistance of the package and the maximum junction temperature are important parameters for determining the maximum power dissipation. Overcurrent and thermal protection features help to ensure the regulator's reliability and prevent damage in fault conditions.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Cap SMT Cer 2.2UF 10V 10% 0402 10K/TR PICK#190849
Lowest to $0.0174
Lite-On Inc.
Lite-on TO-252
Lowest to $0.4897
Sagami
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.0836
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess