EN
  • EN
  • DE

EZ1087CT

Part No EZ1087CT
Manufacturer Semtech Corporation
Catalog END - OF - LIFE
Description 5.0 AMP REMOTE SENSE VOLTAGE REGULATOR
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Semtech Corporation
Win Source Part Number 1173002-EZ1087CT
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EZ1087CT CAD Model

Description

The EZ1087CT is a low dropout (LDO) voltage regulator manufactured by Semtech. It is designed to provide a stable and regulated output voltage from a higher input voltage, even when the input voltage is close to the desired output voltage. The 'CT' designation typically indicates a specific package type, often a TO-220 or similar through-hole package.

Applications:

  • Post Regulation for Switching Supplies: Used to clean up the output of a switching power supply, reducing ripple and noise.
  • Battery-Powered Systems: Provides a regulated voltage for sensitive components in battery-operated devices.
  • Linear Regulators: Can be used as a general-purpose linear regulator in various electronic circuits.
  • Microcontroller Power: Provides a stable voltage source for microcontrollers and other digital logic.
  • Industrial Control Systems: Powering sensors, actuators, and other components in industrial environments.

Features:

  • Low Dropout Voltage: Maintains regulation with a minimal difference between input and output voltage. Typically around 1.2V at full rated current.
  • Fixed or Adjustable Output Voltage: Available in fixed voltage versions (e.g., 3.3V, 5V) and adjustable versions using external resistors.
  • High Output Current: Can typically supply up to 3A of output current.
  • Overcurrent Protection: Protects the regulator and the load from damage in case of an overcurrent condition.
  • Thermal Shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit.
  • Short Circuit Protection: Protects the regulator from damage if the output is shorted to ground.

Benefits:

  • Stable Output Voltage: Provides a consistent and reliable voltage supply, ensuring proper operation of downstream components.
  • Protection Against Fault Conditions: Built-in protection features prevent damage to the regulator and the load.
  • Ease of Use: Simple to implement with minimal external components.
  • Improved System Reliability: By providing a clean and stable power supply, the overall reliability of the system is enhanced.
  • Efficient Power Conversion: Low dropout voltage allows for efficient power conversion, especially in battery-powered applications.

Additional Details:

The EZ1087CT requires external capacitors for stability. The datasheet specifies the recommended capacitor values and types. It is important to use appropriate capacitors to ensure stable operation and prevent oscillations. The package is typically a TO-220, allowing for easy heatsinking to dissipate heat generated by the regulator. Refer to the datasheet for precise specifications such as input voltage range, output voltage accuracy, dropout voltage at specific currents, quiescent current, and thermal resistance.

You May Also Be Interested in

NXP / Nexperia
TrenchMOS standard level FET
Lowest to $1.8365
NXP / Nexperia
Triacs logic level
Lowest to $0.2287
NXP / Nexperia
TrenchMOS standard level FET
Lowest to $5.4066
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Infineon Technologies
Silicon Schottky Diodes
Lowest to $1.4391
Atmel
64K (8K x 8) CMOS E2PROM with Page Write and Software Data Protection
Need more? Email Us
Zowie
SINTERED GLASS PASSIVATED JUNCTION HIGH EFFICIENT RECTIFIER
Need more? Email Us
NXP / Nexperia
N-channel 60 V, 25 mΩ logic level MOSFET in LFPAK56
Lowest to $0.9875
Catalyst Semiconductor
256-Bit Serial Nonvolatile CMOS Static RAM
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess