EN
  • EN
  • DE

EZ1083CP

Part No EZ1083CP
Manufacturer Semtech Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1058124-EZ1083CP
Categories OEM Parts(C-E)
Manufacturer Semtech Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EZ1083CP CAD Model

Description

The EZ1083CP is a low dropout (LDO) voltage regulator from Semtech Corporation, designed to provide a stable and regulated output voltage for various electronic applications. This regulator is known for its high efficiency and ability to operate with low input-to-output voltage differentials, making it suitable for battery-powered devices and other applications where minimizing power loss is critical.

Applications:

  • Battery-powered devices: Provides stable voltage for microcontrollers and other components.
  • Post-regulation for switching power supplies: Used to clean up noise and improve output voltage accuracy.
  • Linear regulation in sensitive analog circuits: Offers a low-noise power supply for sensitive analog components.
  • Power management in portable equipment: Ensures consistent performance in devices like smartphones and tablets.
  • Industrial control systems: Provides regulated power for sensors and control logic.

Features:

  • Low Dropout Voltage: Operates with minimal input-to-output voltage differential, enhancing efficiency.
  • High Output Current: Delivers sufficient power for demanding applications.
  • Over-Current Protection: Protects the regulator and connected circuitry from damage due to excessive current draw.
  • Thermal Shutdown: Prevents overheating by shutting down the regulator when temperature exceeds safe limits.
  • Stable with Ceramic Capacitors: Designed to operate reliably with ceramic output capacitors, reducing component costs and size.
  • Adjustable Output Voltage: The output voltage can be adjusted using external resistors, providing flexibility in application design.

Benefits:

  • Extended Battery Life: Minimizes power loss, extending the operational time of battery-powered devices.
  • Enhanced System Reliability: Protects against over-current and thermal overload, increasing overall system robustness.
  • Reduced Component Count: Stable operation with ceramic capacitors reduces the need for external components, simplifying design and lowering costs.
  • Improved Power Supply Quality: Provides a clean and stable output voltage, enhancing the performance of connected circuitry.
  • Design Flexibility: Adjustable output voltage allows for easy adaptation to different application requirements.

The EZ1083CP is commonly used in applications requiring a stable and efficient voltage supply. Its low dropout voltage characteristic, combined with protection features, makes it a suitable choice for a wide range of electronic devices. Additional specifications include the maximum input voltage, operating temperature range, and package type. For detailed information, refer to the Semtech Corporation datasheet for the EZ1083 series.

You May Also Be Interested in

Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.1782
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess