The BZX2C6V8 is a Zener diode manufactured by Semtech Corporation. It is designed for voltage regulation and transient voltage suppression applications. This diode provides a stable voltage reference of 6.8V and is commonly used to protect sensitive electronic components from voltage surges.
Applications:
- Voltage regulation
- Overvoltage protection
- Transient voltage suppression (TVS)
- Electronic circuit protection
- Power supplies
- Instrumentation
Features:
- Zener voltage: 6.8V
- Power dissipation: 500mW
- DO-41 package
- Low reverse leakage current
- High surge current capability
- RoHS compliant
Benefits:
- Provides a stable 6.8V reference voltage
- Protects sensitive components from overvoltage
- Fast response time to transient voltage spikes
- Reliable performance
- Easy to use in various circuit designs
Additional Details:
The BZX2C6V8 Zener diode operates by maintaining a near-constant voltage of 6.8V across its terminals when subjected to a reverse voltage above its Zener voltage. This characteristic is leveraged for voltage regulation and overvoltage protection. Its DO-41 package allows for easy through-hole mounting on PCBs. The diode's low reverse leakage current minimizes power loss in the circuit. The high surge current capability ensures it can withstand transient voltage spikes without damage. This diode is commonly used in applications where it is essential to protect sensitive components from voltage transients. Due to its end-of-life status, sourcing from existing stock at distributors may be necessary. Always refer to Semtech's official datasheet for detailed specifications and application notes.