EN
  • EN
  • DE

DQ2816A-150

Part No DQ2816A-150
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999203-DQ2816A-150
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DQ2816A-150 CAD Model

Description

The SEEQ DQ2816A-150 is a high-performance, 16,384-bit (2K x 8) Electrically Erasable Programmable Read-Only Memory (EEPROM). It is designed for applications requiring non-volatile storage of data that must be occasionally updated. The DQ2816A-150 offers in-system programmability, allowing for convenient updates without removing the device from its circuit.

Applications:

  • Data Logging Systems
  • Calibration Storage
  • Robotics
  • Instrumentation
  • Consumer Electronics
  • Automotive Electronics
  • Industrial Control Systems

Features:

  • High Endurance: Capable of undergoing a substantial number of erase/write cycles.
  • Fast Access Time: 150ns access time ensures quick data retrieval.
  • In-System Programmability: Allows for easy updates and modifications without removing the device.
  • Byte Erasable: Individual bytes can be erased and rewritten.
  • Low Power Consumption: Reduces overall system power requirements.
  • TTL Compatibility: Interfaces seamlessly with TTL logic.
  • JEDEC Standard Pinout: Simplifies integration into existing designs.

Benefits:

  • Improved System Reliability: Non-volatile storage ensures data retention even in the absence of power.
  • Simplified System Design: In-system programmability reduces the need for complex programming setups.
  • Reduced Development Time: JEDEC standard pinout facilitates easy integration.
  • Enhanced Performance: Fast access time contributes to overall system speed.
  • Lower Power Consumption: Extends battery life in portable applications and reduces overall energy costs.

Additional Details:

The DQ2816A-150 operates on a single 5V power supply. It features a write protect function to prevent accidental data modification. The device is available in a standard DIP package. Programming can be accomplished using standard EEPROM programming equipment or directly within the system using appropriate programming algorithms. The operating temperature range is typically 0°C to 70°C. Its byte-erasable feature makes it efficient for applications where only small portions of the memory need to be updated frequently. This EEPROM provides a robust and reliable solution for non-volatile data storage needs in a variety of applications. The combination of in-system programmability, fast access time, and byte erasability makes it a versatile choice for modern electronic systems.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Lowest to $0.0104
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess