EN
  • EN
  • DE

DQ27128-30

Part No DQ27128-30
Manufacturer SEEQ
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055622-DQ27128-30
Categories OEM Parts(C-E)
Manufacturer SEEQ
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DQ27128-30 CAD Model

Description

The DQ27128-30 is a 128K (16K x 8) EPROM (Erasable Programmable Read-Only Memory) manufactured by SEEQ. It's a non-volatile memory device meaning it retains stored data even when power is removed, making it ideal for applications requiring persistent data storage. The -30 denotes a specific access time, likely 300ns, indicating its speed for reading stored information.

Applications:

  • Firmware Storage: Storing boot code and operating system kernels in embedded systems.
  • Program Storage: Holding application programs in programmable devices.
  • Character Generators: Storing character fonts for displays.
  • Look-up Tables: Implementing look-up tables for fast data retrieval.
  • Code Storage in Microcontrollers: Providing program memory for older microcontroller designs.

Features:

  • 128K (16K x 8) Organization: Provides 128 kilobits of storage capacity.
  • Fast Access Time: 300ns access time enables reasonably quick data retrieval.
  • Erasable and Reprogrammable: Can be erased using ultraviolet light and reprogrammed.
  • Static Operation: Requires no clocks or refreshing.
  • Three-State Output: Allows for easy memory expansion and bus sharing.

Benefits:

  • Reliable Data Storage: Non-volatile memory ensures data retention without power.
  • Easy Programming: Can be programmed using standard EPROM programmers.
  • Reprogrammable: Allows for firmware updates and program modifications.
  • Simple Interface: Easy to interface with microprocessors and microcontrollers.

Additional Details:

The DQ27128-30 requires a programming voltage (typically 12.5V) for writing data. It features a three-state output, allowing it to be easily connected to a microprocessor bus. The device is typically packaged in a ceramic DIP package with a quartz window for UV erasure. Erasing is achieved by exposing the chip to ultraviolet light of a specific wavelength and intensity for a specified period. The erased memory cells are then programmed using an EPROM programmer. Due to its older technology, it's typically used in legacy systems or hobbyist projects. This EPROM offers a cost-effective solution for storing small amounts of non-volatile data in embedded systems and other applications.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
TDK Corporation
Need more? Email Us
NEC
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess