EN
  • EN
  • DE

107020006

Part No 107020006
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description GROVE I2C FM RECEIVER / RDA5807M Tuner Grove Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Platform Grove
Type RF
Function FM Receiver
Utilized IC / Part RDA5807M
Contents Board, Cable
Win Source Part Number 793071-107020006
Popularity Medium
Supply and Demand Status Balance
Family Name 107020006
Introduction Date January 01, 2000
ECCN 5A991.b
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian 107020006 CAD Model

Description

The 107020006 is a Grove - I2C Hub from Seeed Technology. It allows users to connect multiple I2C devices to a single I2C interface on a microcontroller or development board. This expansion board simplifies the wiring and expands the I2C capabilities of a system, making it easier to interface with a variety of sensors, actuators, and other I2C-compatible devices.

Applications:

  • Connecting multiple I2C sensors to a microcontroller
  • Expanding I2C interface capabilities
  • Prototyping I2C-based projects
  • Robotics
  • Internet of Things (IoT) projects

Features:

  • Four Grove I2C ports
  • Standard I2C interface
  • Easy to use Grove connectors
  • Compact design
  • Plug and play compatibility

Benefits:

  • Simplified Wiring: Allows multiple I2C devices to be connected to a single I2C interface, reducing wiring complexity.
  • Expanded I2C Capabilities: Increases the number of I2C devices that can be connected to a microcontroller or development board.
  • Easy Prototyping: Simplifies the prototyping process by providing a convenient way to connect and test multiple I2C devices.
  • Grove Ecosystem: Compatible with the Seeed Grove ecosystem, making it easy to connect to a wide range of sensors and actuators.

Technical Specifications:

  • Interface: I2C
  • Number of Grove Ports: 4
  • Operating Voltage: 3.3V / 5V
  • Dimensions: Information not available without further research.

The 107020006 Grove - I2C Hub from Seeed Technology provides a convenient and efficient way to expand the I2C capabilities of a microcontroller or development board. Its multiple Grove ports, simple interface, and compact design make it ideal for a variety of I2C-based projects. Further research is needed to determine the specific dimensions of the board.

You May Also Be Interested in

Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us
MikroElektronika
DHT22 CLICK
Need more? Email Us
MikroElektronika
BOARD MEASUREMENT IMU CLICK
Need more? Email Us
MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
Analog Devices Inc.
PMOD BOARD TOXIC GAS DETECTOR
Need more? Email Us
Adafruit Industries LLC
H3LIS331 ULTRA HIGH RANGE TRIPLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $105.3857 $105.3857
2+ $102.0916 $204.1832
3+ $98.7987 $296.3961
4+ $95.5058 $382.0232
5+ $85.6259 $428.1295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,420 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess