EN
  • EN
  • DE

SY100S314JZ-TR

Part No SY100S314JZ-TR
Manufacturer Microchip Technology
Catalog Logic - Specialty Logic
Description IC LINE RCVR QUINT DIFF 28-PLCC / Differential Receiver IC 28-PLCC (11.48x11.48)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Specialty Logic
Mfr Microchip Technology
Series 100S
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Differential Receiver
Supply Voltage 4.2V ~ 5.5V
Number of Bits 5
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.48x11.48)
Base Product Number 100S314
Other Names SY100S314JZ TR,SY100S314JZ TR,SY100S314JZTR,SY100S314JZTR
Standard Package 750
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1256420-SY100S314JZ-TR
Ultra Librarian 3D Model Ultra Librarian SY100S314JZ-TR CAD Model

Description

The SY100S314JZ-TR from Microchip Technology is a high-performance integrated circuit designed to meet the rigorous demands of modern digital systems. This device is part of the SY100S series, known for its reliability and efficiency in processing digital signals.

Key Features

  • High-Speed Operation: The SY100S314JZ-TR is optimized for high-speed applications, ensuring rapid signal processing and minimal propagation delay.
  • Low Power Consumption: Despite its fast operation, this IC maintains low power consumption, making it ideal for energy-sensitive projects.
  • Durable Packaging: Packaged in a robust 8-SOIC (0.154", 3.90mm Width) form factor, it is designed to withstand challenging conditions and fit seamlessly into a wide range of electronic assemblies.
  • Temperature Resilience: With an operating temperature range of 0°C to 70°C, the SY100S314JZ-TR is suitable for use in environments with varying thermal conditions.

Applications

The versatility of the SY100S314JZ-TR makes it an excellent choice for various applications, including:

  • High-speed data communication systems
  • Signal processing units
  • Networking equipment
  • Automated test equipment
  • Industrial control systems

Technical Specifications

Parameter Value
Supply Voltage (VCC) 4.2V to 5.5V
Logic Type PECL to TTL Translator
Number of Circuits 4
Propagation Delay (Max) 1.5ns
Operating Temperature 0°C to 70°C

For more detailed information, consult the Microchip Technology website or refer to the SY100S314JZ-TR datasheet.

You May Also Be Interested in

Nexperia USA Inc.
IC BINARY FULL ADDER 4BIT 16-DIP
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Need more? Email Us
ON Semiconductor
BBG ECL DIFF RCVR W/HI/LO
Need more? Email Us
Renesas Electronics America
IC VR ENABLE AND DISCHG 12-TDFN
Need more? Email Us
Nexperia USA Inc.
74AUP1Z125 - LOW-POWER X-TAL DRI
Need more? Email Us
Harris Corporation
IC BINARY FULL ADDER 4BIT 16PDIP
Need more? Email Us
Texas Instruments
IC BINARY FULL ADDER 4BIT 16PDIP
Lowest to $1.6792
Nexperia USA Inc.
IC INVERT/X-TAL DRVR 1BIT 6-TSOP
Need more? Email Us
Fairchild/ON Semiconductor
ADDER/SUBTRACTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess