EN
  • EN
  • DE

101020062

Part No 101020062
Manufacturer Seeed Technology Co., Ltd
Catalog Evaluation Boards - Expansion Boards
Description GROVE INFRARED TEMP SENSOR / OTP-538U Temperature and Humidity Sensor Grove Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Seeed Technology Co., Ltd
Platform Grove
Type Sensor
Function Temperature (IR)
Utilized IC / Part OTP-538U
Contents Board, Cable
Win Source Part Number 791060-101020062
Popularity Medium
Supply and Demand Status Balance
Family Name 101020062
Introduction Date January 01, 2000
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian 101020062 CAD Model

Description

The Seeed Technology Temperature (IR) Sensor Board is a useful and versatile tool for electronic enthusiasts.

  • OTP-538U: Included on the board
  • Platform: Grove
  • Type: Development board, kit, programmer
  • Win Source Part Number: 791060-101020062
  • Supply and Demand Status: Balanced
  • Estimated EOL Date: 2027
  • Country of Origin: China
  • ECCN: EAR99

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us
MikroElektronika
BOARD MEMORY RS485 CLICK 5V
Need more? Email Us
Samtec Inc.
VITA57.4 FMC+ HSPC LOOPBACK CARD
Need more? Email Us
Analog Devices Inc.
PMOD BRD RTD SENSOR CONDITIONER
Need more? Email Us
Adafruit Industries LLC
2.23 MONOCHROME OLED BONNET FOR
Need more? Email Us
MikroElektronika
BOARD CO CARBON MONOXIDE CLICK
Need more? Email Us
STMicroelectronics
Need more? Email Us
MikroElektronika
DISPLAY BOARD 8X8 YLW CLICK
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess