EN
  • EN
  • DE

SSG9962

Part No SSG9962
Manufacturer SECOS
Catalog Electronic Wholesale
Description N-Channel Enhancement Mode Power Mos.FET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259358-SSG9962
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSG9962 CAD Model

Description

The SSG9962 is an N-Channel enhancement mode MOSFET from SECOS. This MOSFET is optimized for high-efficiency switching applications, featuring low on-resistance and fast switching speeds, making it suitable for a variety of power management tasks.

Applications

  • DC-DC Converters
  • Load Switching
  • Power Management in Portable Devices
  • Motor Control
  • LED Lighting

Features

  • N-Channel Enhancement Mode
  • Low On-Resistance (RDS(on))
  • High Switching Speed
  • Logic Level Gate Drive
  • Surface Mount Package (SOT-23)
  • RoHS Compliant

Benefits

  • Improved Efficiency: Low RDS(on) minimizes power loss, resulting in higher efficiency and reduced heat dissipation.
  • Compact Design: The SOT-23 package allows for high-density designs in space-constrained applications.
  • Simplified Circuitry: Logic level gate drive simplifies interfacing with microcontrollers and other digital circuits.
  • Reliable Performance: Designed for stable and reliable operation.
  • Environmentally Friendly: RoHS compliant, minimizing environmental impact.

Technical Specifications

The SSG9962 features a drain-source voltage (VDS) rating of 20V, a gate-source voltage (VGS) rating of ±12V, and a continuous drain current (ID) rating depending on the operating conditions. Its on-resistance is low. It uses a SOT-23 package.

The SSG9962 is commonly used in power supplies, battery chargers, and portable devices where efficiency and small size are critical. The device's low on-resistance and fast switching speeds allow for efficient power conversion and minimal heat generation. The logic level gate drive simplifies the design of control circuits. This makes the SSG9962 a suitable choice for modern electronic designs requiring compact and efficient power management solutions.

You May Also Be Interested in

Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess