EN
  • EN
  • DE

SSD20N06-90D

Part No SSD20N06-90D
Manufacturer SECOS
Catalog Electronic Wholesale
Description N-Ch Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259181-SSD20N06-90D
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSD20N06-90D CAD Model

Description

The SSD20N06-90D, manufactured by SECOS, is an N-channel power MOSFET designed for high-efficiency switching applications. It is suitable for use in DC-DC converters, motor control circuits, and power management systems.

Applications

  • DC-DC converters
  • Motor control
  • Power management
  • LED lighting
  • Load switching

Features

  • Low on-resistance (RDS(on))
  • Fast switching speed
  • High avalanche energy
  • Logic-level gate drive
  • RoHS compliant

Benefits

  • Improved energy efficiency due to low on-resistance.
  • Reduced switching losses due to fast switching speed.
  • Increased system reliability because of high avalanche energy rating.
  • Simplified gate drive circuitry thanks to logic-level gate drive.
  • Environmentally friendly due to RoHS compliance.

Technical Specifications

The SSD20N06-90D features a drain-source voltage (VDS) rating of 60V. The gate-source voltage (VGS) is rated at ±20V. It has a low on-resistance (RDS(on)), typically less than 90 mΩ at a gate voltage of 10V. The gate threshold voltage (VGS(th)) is typically between 1V and 3V. It is available in a DPAK package, which facilitates efficient heat dissipation. The operating temperature range typically spans from -55°C to +175°C.

In summary, the SSD20N06-90D N-channel power MOSFET provides a robust and efficient solution for switching applications. Its combination of low on-resistance, fast switching speed, and logic-level gate drive makes it well-suited for a variety of power electronics and control circuits.

You May Also Be Interested in

Panasonic
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Nordic Semiconductors
Need more? Email Us
Silergy Corp
Need more? Email Us
Analog Devices Inc.
IC RF SWITCH SPDT 14GHZ 16QFN
Lowest to $78.0428
STMicroelectronics
REVERSEDBATTERYAND OVERVOLTAGEPROTECTIONCIRCUITRBO
Lowest to $2.5659
Intel
Need more? Email Us
Toko America Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess