EN
  • EN
  • DE

SCS355V

Part No SCS355V
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description Surface Mount Switching Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 316879-SCS355V
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCS355V CAD Model

Description

The SCS355V is a Schottky Barrier Diode manufactured by SECOS, designed for high-efficiency rectification and fast switching applications. Similar to other Schottky diodes, the SCS355V distinguishes itself through a low forward voltage drop and minimal reverse recovery time, making it a popular choice in circuits where minimizing power loss and maximizing switching speeds are paramount.

Applications

  • Switch Mode Power Supplies (SMPS): Used for efficient rectification of AC voltage to DC voltage.
  • DC-DC Converters: Applied in step-up and step-down converters to improve efficiency.
  • Solar Inverters: Utilized for blocking diodes to prevent reverse current flow.
  • LED Lighting: Improves the efficiency of LED driver circuits.
  • Automotive Electronics: Found in various automotive applications requiring efficient power management.

Features

  • Low Forward Voltage Drop: Reduces power dissipation and heat generation.
  • Fast Switching Speed: Enables efficient operation in high-frequency applications.
  • High Surge Current Capability: Offers robustness against transient current spikes.
  • Low Reverse Leakage Current: Minimizes power loss when the diode is reverse biased.
  • Compact Package: Facilitates integration into space-constrained designs.

Benefits

  • Enhanced Energy Efficiency: Reduces power consumption and minimizes heat dissipation.
  • Improved System Performance: Enhances the speed and responsiveness of electronic circuits.
  • Increased Reliability: Provides protection against voltage transients and reverse polarity.
  • Smaller Product Size: Enables the design of more compact and portable devices.
  • Cost-Effective Solution: Delivers high performance and reliability at a competitive cost.

Technical Specifications (Typical)

As with all electronic components, the exact specifications of the SCS355V can vary. However, typical specifications are as follows:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): Generally between 30V and 50V (Always refer to the datasheet).
  • Maximum Average Forward Current (IF(AV)): Generally between 3A and 5A (Always refer to the datasheet).
  • Maximum Forward Voltage Drop (VF): Typically between 0.4V and 0.8V (at the specified forward current).
  • Reverse Leakage Current (IR): Commonly between 10µA and 50µA (at the specified reverse voltage).
  • Operating Temperature Range: Typically spans from -40°C to +125°C.

Important Note: Always consult the manufacturer's datasheet for the most accurate and detailed technical specifications, application guidelines, and recommended operating conditions for the SCS355V Schottky diode.

You May Also Be Interested in

ON Semiconductor
Lowest to $0.8593
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Lowest to $13.0434

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess