EN
  • EN
  • DE

SE809-LF-3.08V

Part No SE809-LF-3.08V
Manufacturer Seaward Electronics Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 962657-SE809-LF-3.08V
Categories OEM Parts( S )
Manufacturer Seaward Electronics Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SE809-LF-3.08V CAD Model

Description

The SE809-LF-3.08V is a voltage detector IC manufactured by Seaward Electronics Inc. It's designed to monitor a voltage level and provide a reset signal when the voltage drops below a specified threshold (3.08V in this case). The 'LF' likely denotes Lead-Free compliance.

Applications

  • Microcontroller Reset Circuits: Generating a reset signal for microcontrollers during power-up or brownout conditions.
  • Memory Protection: Preventing data corruption in memory devices during voltage drops.
  • Power Supply Monitoring: Detecting undervoltage conditions in power supplies.
  • Battery Monitoring: Detecting low battery conditions in portable devices.
  • System Supervision: Monitoring critical voltage levels in electronic systems.

Features

  • Precise Voltage Detection: Accurate monitoring of voltage levels.
  • Low Power Consumption: Minimizes power consumption in battery-powered applications.
  • Open-Drain Output: Allows for flexible connection to microcontrollers and other circuits.
  • Small Package Size: Enables integration into space-constrained applications.
  • RoHS Compliant: Complies with environmental regulations.
  • Lead-Free: Environmentally friendly construction.

Benefits

  • Reliable System Reset: Ensures proper system initialization during power-up or brownout conditions.
  • Data Protection: Prevents data corruption in memory devices.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.
  • Simplified Circuit Design: Requires minimal external components.
  • Compact Design: Small size allows for miniaturization of electronic devices.
  • Environmentally Friendly: RoHS compliance and lead-free construction ensure environmental compatibility.

Additional Details

The SE809-LF-3.08V typically comes in a small surface-mount package (e.g., SOT-23, SOT-89). The output is typically active-low, meaning it pulls low when the voltage drops below the threshold. A pull-up resistor is required on the output. Refer to the Seaward Electronics Inc. datasheet for detailed electrical characteristics, timing diagrams, and application examples.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Level One
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess