EN
  • EN
  • DE

STB60NF03L

Part No STB60NF03L
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-CHANNEL 30V - 0.008 ohm - 60A D2PAK STripFET POWER MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260670-STB60NF03L
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB60NF03L CAD Model

Description

The STB60NF03L is a robust N-channel enhancement-mode Field Effect Transistor (FET) designed and manufactured by STMicroelectronics, a global semiconductor leader. This MOSFET is part of the STripFET™ II series, which is known for its low on-resistance and high switching performance. The STB60NF03L is specifically engineered to address the needs of a wide range of power management applications.

Key Features

  • Low Threshold Drive: The device can operate at lower gate drive voltages, making it compatible with low-voltage logic levels and suitable for a variety of digital circuits.
  • High Current Capability: With a continuous drain current of 60A, the STB60NF03L is capable of handling high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance (R<sub>DS(on)): The low on-state resistance of just 0.022Ω minimizes power loss and improves efficiency, which is crucial for power regulation and conversion systems.
  • 100% Avalanche Tested: Ensures reliability and robustness by withstanding high-energy pulses in the avalanche and commutation modes.
  • Application Versatility: Suitable for a broad range of applications, including high-efficiency DC/DC converters, motor control, and power management in computing and telecom systems.

Electrical Characteristics

The STB60NF03L operates with a 30V gate-source voltage, which is suitable for various logic level gates. The maximum drain-source voltage (V<sub>DS) is rated at 30V, providing a good safety margin for most low to medium voltage applications. The device also features a fast switching speed, which is essential for applications requiring high-frequency operation.

Package and Mounting

This MOSFET comes in a D2PAK package, which is a surface-mount device (SMD) package. The D2PAK design allows for efficient heat dissipation and space-saving on PCBs, making it a preferred choice for compact designs with high thermal performance requirements.

Conclusion

Overall, the STB60NF03L N-channel MOSFET from STMicroelectronics stands out for its combination of high current handling, low on-resistance, and fast switching capabilities. It is a reliable and efficient choice for designers looking to optimize power management in their electronic designs.

You May Also Be Interested in

Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
Renesas Electronics America
2-Wire RTC Real TimeClock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess