Products specifications Report Issue?

Category Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Bags, Materials
Mfr SCS
Series 1000 ZipTop™
Package Bag
Product Status Active
Type Static Shielding Bag
Metal Layer In
Static Discharge Shielding <10nJ
Closure System Zip Lock
Thickness 2.8 mil (71.12 microns)
Length - Inside 6" (152.4mm)
Width - Inside 4" (101.6mm)
Tensile Strength 4600 psi
Color Silver
Standard Package 1 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 3923.29.0000
Win Source Part Number 855479-30046
Ultra Librarian 3D Model Ultra Librarian 30046 CAD Model

Description

The 1000 ZipTop™ Static Shielding Bag is an essential component for protecting sensitive electronic components from damage caused by static electricity and is manufactured by SCS.

  • Color: Silver
  • Thickness: 2.8 mil (71.12 microns)
  • Tensile strength: 4600 psi
  • Closure System: Zip Lock
  • Dimensions: 6" (152.4mm) in length and 4" (101.6mm) in width
  • Metal Layer: Inside
  • Static Discharge Shielding: Less than 10nJ
  • Product Status: Active

You May Also Be Interested in

Brady Corporation
SDS, 3 INCH BINDER, RED/YELLOW
Need more? Email Us
ECAD model for BR825A
Excelitas Technologies
PL. MIRROR RAGV; D=12.5X18 OVAL;
Need more? Email Us
ECAD model for G340616000
American Hakko Products, Inc.
CTRL,100-240VAC,AT-6000/6500/680
Need more? Email Us
ECAD model for APM-301C
American Hakko Products, Inc.
SPRING,WAVE,FR-300
Need more? Email Us
ECAD model for B5064
Brady Corporation
4086-B HYDROGEN/YEL/STY B
Need more? Email Us
ECAD model for 4086-B
FreeWave Technologies
10 FOOT LMR-240 COAXIAL CABLE WI
Need more? Email Us
ECAD model for ASC0102NN
3M
SCOTCH-BRITE ALL PURPOSE SCOURIN
Need more? Email Us
ECAD model for 9000
Brady Corporation
4086-D HYDROGEN/YEL/STY D
Need more? Email Us
ECAD model for 4086-D
Siemens
EM. STOP MUSHROOM PUSHBUTTON. 40
Need more? Email Us
ECAD model for A6X30143158

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.1863
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $99.7818 $99.7818
2+ $96.6629 $193.3258
3+ $93.5454 $280.6362
4+ $90.4266 $361.7064
5+ $81.0725 $405.3625
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,040 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention