EN
  • EN
  • DE

FKP2-55-4/M5

Part No FKP2-55-4/M5
Manufacturer Schurter Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1140067-FKP2-55-4/M5
Categories Custom Parts
Manufacturer Schurter Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FKP2-55-4/M5 CAD Model

Description

The Schurter FKP2-55-4/M5 is a high-quality film capacitor designed for demanding applications requiring reliable performance and long operational life. These capacitors are known for their excellent electrical characteristics and robust construction.

Applications

  • Power Electronics: Used in power supplies, inverters, and converters for filtering and energy storage.
  • Industrial Equipment: Employed in industrial automation systems, motor drives, and control circuits.
  • Renewable Energy Systems: Utilized in solar inverters and wind turbine converters for DC link applications.
  • Medical Devices: Found in medical imaging equipment and patient monitoring systems due to their reliability and safety.
  • Lighting Systems: Used in electronic ballasts and LED drivers for power factor correction and filtering.

Features

  • Polypropylene Film Dielectric: Provides high insulation resistance and low dissipation factor.
  • Self-Healing Properties: Allows the capacitor to recover from minor over-voltage events, enhancing reliability.
  • High Voltage Capability: Designed to withstand high DC and AC voltages, ensuring safe operation in demanding circuits.
  • Flame Retardant Construction: Meets stringent safety standards for flammability, providing added protection.
  • RoHS Compliant: Free from hazardous substances, making it environmentally friendly.

Benefits

  • Enhanced Reliability: Self-healing properties and robust construction ensure long-term performance.
  • Improved Efficiency: Low dissipation factor minimizes energy losses, increasing overall system efficiency.
  • Safe Operation: High voltage capability and flame-retardant design provide added safety.
  • Reduced Maintenance: Long operational life minimizes the need for frequent replacements.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The FKP2 series capacitors are typically constructed with a metallized polypropylene film dielectric, encapsulated in a flame-retardant plastic case. The M5 designation often refers to the mounting style or terminal type. Specific electrical characteristics, such as capacitance, voltage rating, and tolerance, vary depending on the exact model within the FKP2 series. It's crucial to consult the datasheet for precise specifications before use. These capacitors are designed to operate within a wide temperature range, typically from -40°C to +105°C, making them suitable for various environmental conditions.

The Schurter FKP2-55-4/M5 is a reliable and efficient capacitor solution for a wide range of applications, offering excellent electrical characteristics and robust construction to ensure long-term performance and safety.

You May Also Be Interested in

Hitachi, Ltd
Need more? Email Us
Fuji Electric
Lowest to $8.1612
Fastrax
Lowest to $32.6415
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Rochester Electronics
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess