EN
  • EN
  • DE

13.019.320

Part No 13.019.320
Manufacturer Schurter Inc.
Catalog Tactile Switches
Description Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC >100000Cycles 1.6N SMD Box
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Current Rating 50 mA
Contact Resistance 100 mΩ
Depth 10 mm
Height 12.5 mm
Illumination Type Illuminated, Non-Illuminated
Length 6 mm
Life (Cycles) 100 kcycles
Max Current Rating 50 mA
Max Operating Temperature 70 °C
Max Voltage Rating (DC) 12 V
Mechanical Life 100 kcycles
Min Operating Temperature -20 °C
Mount Surface Mount
Number of Positions 2
Operating Force 1.6 N
Orientation Straight
Packaging Bulk
Radiation Hardening No
Ratings IP40
REACH SVHC No SVHC
RoHS Compliant
Switch Function Off-Mom
Switch Travel 250 µm
Termination Gull Wing
Throw Configuration SPST
Voltage Rating (DC) 12 V
Width 6 mm
Win Source Part Number 1171001-13.019.320
Categories Tactile Switches
Manufacturer Schurter Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 13.019.320 CAD Model

Description

The Schurter Inc. 1171001-13.019.320 is a tactile switch with an off-mom switch function.

  • Manufacturer: Schurter Inc.
  • Product: 1171001-13.019.320
  • Switch Function: Off-Mom
  • Switch Travel: 250μm
  • Contact Resistance: 100 mΩ
  • Mechanical Life: 100 kcycles
  • Operating Force: 1.6 N
  • Height: 12.5 mm
  • Width: 6 mm
  • Depth: 10 mm
  • Mounting: Surface Mount
  • Termination: Gull-Wing
  • Packaging: Bulk
  • IP Rating: IP40
  • Illumination: Illuminated and Non-Illuminated
  • Throw Configuration: SPST
  • Maximum Voltage Rating: 12 V
  • Current Rating: 50 mA
  • Operating Temperature Range: -20 °C to 70 °C

You May Also Be Interested in

Omron
Tactile Switches RoHS
Lowest to $0.1892
Panasonic
EVP-AAN02Q Panasonic Tactile Switches 3.5x2.9mm 5N Hi Push Forc .15mm Trvl IP67 datasheet, inventory, & pricing.
Need more? Email Us
Diptronics
TJE-533-Q-T/R Diptronics Tactile Switches SMT Type (H=1.5mm) 5.2*5.2 datasheet, inventory, & pricing.
Lowest to $0.0961
C&K Components
PTS641 SM25 SMTR2 LFS C&K Tactile Switches datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
PTS645SL43SMTR92 LFS C&K Tactile Switches 6 mm Tact Switches datasheet, inventory, & pricing.
Need more? Email Us
C&K Components
PTS647SN38SMTR2 LFS C&K Tactile Switches 4.5 x 4.5 mm Tact Switch for SMT datasheet, inventory, & pricing.
Need more? Email Us
Zhejiang Bozhong Electric Co., Ltd.
3×4×2.0mm SMD tactile switch with approx. 3.9×3.0mm footprint, dual metal domes, flat terminals, and 260gf operating force
Lowest to $0.0418
C&K Components
Tactile Switches NO SPST Ext Rnd Bttn 0.05A 32VDC 1W
Lowest to $1.0187
Shouhan Science and Technology Co., Ltd.
Tactile Switch SPST 250gf 3.3mm 4.45mm x 3.4mm Surface Mount, Right Angle
Lowest to $0.0996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess