EN
  • EN
  • DE

ZB4BB4

Part No ZB4BB4
Manufacturer Schneider Electric
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1212324-ZB4BB4
Categories Custom Parts
Manufacturer Schneider Electric
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZB4BB4 CAD Model

Description

The ZB4BB4 is a selector switch head from Schneider Electric's Harmony XB4 series. This series is known for its robust design and reliability, making it suitable for industrial control applications. The ZB4BB4 is designed to be used with a compatible switch body from the same series to create a complete selector switch assembly.

Applications

  • Industrial Control Panels: Used in control panels to select different modes of operation or to initiate specific actions.
  • Machine Control: Employed in machine control systems to control various machine functions.
  • Process Control: Utilized in process control systems to select different process parameters or control modes.
  • Automation Systems: Used in automation systems to select different automation sequences or control strategies.
  • Building Automation: Employed in building automation systems to control lighting, HVAC, and other building systems.

Features

  • Standard 22mm Mounting Diameter: Compatible with standard 22mm panel cutouts.
  • Chrome-Plated Metal Bezel: Provides a durable and aesthetically pleasing finish.
  • Round Operator: Features a round operator for easy actuation.
  • Standard Handle: Uses a standard handle for easy gripping and turning.
  • IP66 Rating: Offers protection against dust and strong water jets.

Benefits

  • Reliable Operation: Ensures reliable operation in demanding industrial environments.
  • Easy Installation: Simplifies installation with a standard 22mm mounting diameter.
  • Durable Construction: Provides long-lasting performance with a robust metal bezel.
  • Versatile Application: Suitable for a wide range of industrial control applications.
  • Enhanced Safety: Offers protection against dust and water ingress.

Additional Details

The ZB4BB4 is typically used with a ZB4 series contact block to create a functional selector switch. Its mechanical characteristics include specific actuation force and operating life. It is designed to withstand harsh industrial environments, including exposure to vibration, shock, and temperature extremes. Detailed specifications are available in the manufacturer's datasheet. This selector switch head is a reliable and versatile component in industrial control systems, providing a convenient means of selecting different operating modes or initiating specific actions.

You May Also Be Interested in

CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
Freescale Semiconductor - NXP
Need more? Email Us
NEC
Need more? Email Us
Anaren
RF DIR COUPLER 2.3GHZ-2.9GHZ SMD / RF Directional Coupler LTE, WiMAX 2.3GHz ~ 2.9GHz 30dB 200W 2520 (6450 Metric)
Need more? Email Us
Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Xicor Inc.
Need more? Email Us
Inphi Corporation
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess