EN
  • EN
  • DE

XVC4B4K

Part No XVC4B4K
Manufacturer Schneider Electric
Catalog Stack Lights, Beacons, Indicators
Description COMPLETE UNIT MULT STEADY 4STACK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Complete Unit
Number of Stacks 4
Lamp Type LED
Light Color Blue, Green, Orange, Red
Function - Lighting Steady
Voltage - Supply 24VAC/DC
Termination Style Wire Leads
Ingress Protection IP54 - Dust Protected, Water Resistant
Temperature Range - Operating -10°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1568590-XVC4B4K
Ultra Librarian 3D Model Ultra Librarian XVC4B4K CAD Model

Description

N

You May Also Be Interested in

Banner Engineering Corporation
COMPLETE UNIT GR/R/YL 3STACK
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT RED LED
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT YLW DBL FLASH
Need more? Email Us
Schneider Electric
BULB AMBER LED FLASHING
Need more? Email Us
Mallory Sonalert Products Inc.
COMPLETE UNIT RED LED STEADY
Need more? Email Us
Altech corporation
COMPLETE UNIT MULTI COLOR FLASH
Need more? Email Us
Phoenix Contact
MOUNTING BASE
Need more? Email Us
Schneider Electric
BULB BLUE LED STEADY
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT RED LED DBL FL
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess