EN
  • EN
  • DE

DL1BKB8

Part No DL1BKB8
Manufacturer Schneider Electric
Catalog Stack Lights, Beacons, Indicators
Description BULB AMBER LED FLASHING
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Bulb
Number of Stacks 1
Lamp Type LED
Light Color Amber
Function - Lighting Flashing
Voltage - Supply 24VAC/DC
Termination Style Wire Leads
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1560815-DL1BKB8
Ultra Librarian 3D Model Ultra Librarian DL1BKB8 CAD Model

Description

N

You May Also Be Interested in

Altech corporation
COMPLETE UNIT MULTI COLOR FLASH
Need more? Email Us
Schneider Electric
BULB BLUE LED STEADY
Need more? Email Us
Phoenix Contact
MOUNTING BASE
Need more? Email Us
Schneider Electric
BULB INCANDESCENT STEADY
Need more? Email Us
Schneider Electric
BULB AMBER LED FLASHING
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT RED LED DBL FL
Need more? Email Us
Mallory Sonalert Products Inc.
COMPLETE UNIT GR/R STEADY 2STACK
Need more? Email Us
Altech corporation
COMPLETE UNIT ORG LED FLASH
Need more? Email Us
Schneider Electric
COMPLETE UNIT MULT FLASH 3STACK
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess