EN
  • EN
  • DE
  • IT

XSDC607139

Part No XSDC607139
Manufacturer Schneider Electric
Catalog Proximity Sensors
Description INDUCTIVE SENSOR 48VDC 100MA XS-
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Proximity Sensors
Mfr Schneider Electric
Series XS
Package Box
Product Status Active
Sensor Type Inductive
Sensing Distance 2.362" (60mm)
Output Type NO, 2-Wire
Shielding Unshielded
Material - Body Plastic
Voltage - Supply 12V ~ 48V
Termination Style Connector
Temperature Range - Operating -25°C ~ 70°C
Ingress Protection IP67
Indicator No Indicator
Package / Case Module
Standard Package 1 pcs
Win Source Part Number 1092069-XSDC607139
Ultra Librarian 3D Model Ultra Librarian XSDC607139 CAD Model

Description

The XSDC607139 is a proximity sensor from the XS series.

  • Termination Style: connector
  • Application: industrial applications
  • Shielded: unshielded
  • IP Rating: IP67
  • Output Type: normally open
  • Voltage Supply: 12V to 48V
  • Sensing Distance: 2.362" (60mm)
  • Temperature Range: -25°C to 70°C
  • Sensor Type: module
  • Availability: readily available
  • Manufacturer: Schneider Electric

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Omron
SENSOR PROX INDUCTIVE 2.5MM MOD /
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-1D0-180E
Need more? Email Us
Autonics
SENSOR PROX INDUCTIVE 2MM CYLIND
Need more? Email Us
Honeywell
PROX SENSOR 941-D4V-2D-001-360E
Need more? Email Us
Eaton / Cutler Hammer
Inductive Proximity Sensor; Sensor Input: Inductive; Sensing Range: 15mm; Supply Voltage Range DC: 10V to 30V; Switch...
Need more? Email Us
Semtech Corporation
SX9321 1.8X2.1 20 PIN DFN / Proximity Sensor
Lowest to $2.2857
Omron
SENSOR PROX INDUCTIVE 5MM CYLIND
Lowest to $4.7860
Sharp Microelectronics
SENSOR OPTICAL 24CM DIGITAL / Optical Sensor 24cm Digital Output
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess