EN
  • EN
  • DE
  • IT

AP6901GSM-HF

Part No AP6901GSM-HF
Manufacturer Advanced Power Electronics Corp.
Catalog Hard To Find
Description Simple Drive Requirement, DC-DC Converter Suitable
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Advanced Power Electronics Corp.
Win Source Part Number 1145934-AP6901GSM-HF
Manufacturer Homepage www.a-power.com.tw
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AP6901GSM-HF CAD Model

Description

The AP6901GSM-HF is a P-channel enhancement-mode MOSFET from Advanced Power Electronics Corp. (APEC). This MOSFET is designed for load switching and high-side switching applications. The device features low on-resistance and a high level of ruggedness, making it suitable for a variety of power management tasks.

Applications:

  • Load Switching: Used to control power to various circuits and loads.
  • High-Side Switching: Ideal for switching the high-side voltage in power supplies and battery management systems.
  • Power Management: Integrated into power management circuits in consumer electronics and industrial equipment.
  • Battery Protection: Used in battery management systems to protect against overcharge and over-discharge.
  • DC-DC Converters: Serves as a switching element in DC-DC conversion circuits.

Features:

  • P-Channel MOSFET: Enhances design flexibility and simplifies drive circuitry.
  • Low On-Resistance (RDS(on)): Minimizes power losses and improves efficiency.
  • High Gate Threshold Voltage (VGS(th)): Provides enhanced noise immunity and reduces the risk of false triggering.
  • Fast Switching Speed: Ensures rapid switching performance, improving efficiency in high-frequency applications.
  • High Ruggedness: Robust design ensures reliable operation in demanding environments.
  • Lead-Free and Halogen-Free: Compliant with environmental regulations.
  • Surface Mount Package: Facilitates easy integration into printed circuit boards.

Benefits:

  • Improved Efficiency: Low on-resistance reduces power dissipation, leading to higher efficiency.
  • Enhanced Reliability: Rugged design and protection features ensure dependable operation.
  • Simplified Design: P-channel configuration simplifies gate drive requirements.
  • Environmental Compliance: Lead-free and halogen-free construction meets regulatory requirements.
  • Reduced System Cost: Integration and high performance help lower overall system cost.

Additional Details:

The AP6901GSM-HF typically comes in a surface-mount package, such as a SOP-8. Key specifications include drain-source voltage (VDS), gate-source voltage (VGS), drain current (ID), and on-resistance (RDS(on)). It is often used in portable devices, power adapters, and various industrial applications requiring efficient and reliable switching performance. The HF designation indicates that it is Halogen Free.

You May Also Be Interested in

Central Semiconductor Corp
UNITIZED DUAL NPN SILICON TRANSISTOR | TRANS 2NPN 500MA 60V TO78-6
Need more? Email Us
Analog Devices Inc.
12 LVDS/24 CMOS Output Clock Generator with Integrated 2.4 GHz VCO
Lowest to $76.1456
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Fairchild/ON Semiconductor
IC TRANSCVR TRI-ST 8BIT 20SOP
Need more? Email Us
Analog Devices Inc.
12-Bit, 100 MSPS D/A Converters
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
Analog Devices Inc.
Digital Isolator CMOS 4-CH 1Mbps 16-Pin SOIC W Tube / Quad-Channel Digital Isolators | DGTL ISO 3.75KV GEN PURP 16SOIC
Lowest to $4.2178
NXP / Nexperia
QUAD 2 INPUT NAND SCHMITT TRIGGER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess