EN
  • EN
  • DE

XCMD2115AM4

Part No XCMD2115AM4
Manufacturer Schneider Electric
Catalog Snap Action, Limit Switches
Description LIMIT SWITCH,NC+NO SNAP, PL RLLR
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Limit Switches
Mfr Schneider Electric
Series XC
Package Box
Product Status Active
Circuit DPST-NO/NC
Switch Function On-Mom, Off-Mom
Current Rating (Amps) 3A (AC), 1A (DC)
Voltage Rating - AC 24 V
Voltage Rating - DC 24 V
Actuator Type Side Rotary, Roller
Mounting Type Chassis Mount
Termination Style Connector
Ingress Protection IP66/IP67/IP69 - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -25°C ~ 70°C
Electrical Life 5,000,000 Cycles
Mechanical Life 10,000,000 Cycles
Standard Package 1 pcs
Win Source Part Number 1202278-XCMD2115AM4
Ultra Librarian 3D Model Ultra Librarian XCMD2115AM4 CAD Model

Description

The XCMD2115AM4 is a limit switch from Schneider Electric.

  • Series: XC
  • Circuit Configuration: DPST-NO/NC
  • Electrical Life: 5,000,000 cycles
  • Voltage Rating: 24V AC and 24V DC
  • Actuator Type: Side rotary and roller
  • IP Rating: IP66/IP67/IP69
  • Mounting: Chassis Mount
  • Operating Temperature Range: -25°C to 70°C
  • Current Rating: 3A (AC), 1A (DC)
  • Manufacturer: Schneider Electric

You May Also Be Interested in

Omron
SWITCH SNAP SPST-NO 100MA 125V / Switch SPST-NO Chassis Mount
Lowest to $6.6370
Omron
SWITCH SNAP ACT SPDT 100MA 125V / Switch SPDT Through Hole
Need more? Email Us
Panasonic
SWITCH SNAP ACT SPDT 500MA 30V / Switch SPDT Through Hole, Right Angle
Lowest to $1.7197
Honeywell
BASIC SWITCH V BASICS V15 / Switch SPST-NO Chassis Mount
Lowest to $4.9478
Panasonic
SWITCH DETECTOR SPST-NO 10MA 5V / Switch SPST-NO Through Hole
Lowest to $0.2329
Honeywell
SWITCH SNAP ACTION SPDT 5A 250V / Switch SPDT Chassis Mount
Need more? Email Us
TE Connectivity
SWITCH DETECTOR SPST-NO 5MA 5V / Switch SPST-NO Surface Mount
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 3A 125V / Switch SPDT Chassis Mount
Need more? Email Us
E-Switch
SWITCH SNAP ACTION SPDT 5A 125V / Switch SPDT Through Hole
Lowest to $2.0675

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess