EN
  • EN
  • DE

NB10W-TW01B

Part No NB10W-TW01B
Manufacturer Omron
Catalog Human Machine Interface (HMI) - Accessories
Description HMI TOUCHSCREEN 10.1" COLOR / Human Machine Interface (HMI) Touchscreen 10.1" Color
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Industrial Automation and Controls>Human Machine Interface (HMI)
Mfr Omron Automation and Safety
Series NB
Package Bulk
Type Touchscreen
Size - Display 10.1"
Display Type Color
Case Color Black
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Base Product Number NB10W
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.60.9050
Other Names NB10WTW01B
Standard Package 1
Win Source Part Number 1081538-NB10W-TW01B
Ultra Librarian 3D Model Ultra Librarian NB10W-TW01B CAD Model

Description

The NB10W-TW01B is a touchscreen HMI that has a display size of 10.1 inches.

  • Display Type: Color
  • Voltage Supply: 24VDC
  • Ingress Protection: IP65
  • Compatibility: Multiple Manufacturers and Products
  • Win Source Part Number: 1081538-NB10W-TW01B
  • Memory Card Interface: Yes
  • Temperature Range: 0°C to 50°C

You May Also Be Interested in

Panasonic
HMI 4.6" TFT MONOCHROME LCD / Human Machine Interface (HMI) Touchscreen 4.6" Monochrome
Need more? Email Us
Omron
OPTION CARD VIDEO INPUT
Need more? Email Us
Omron
LICENSE KEY NS RUNTIME 3 LICENSE
Need more? Email Us
Omron
CABLE ASSEMBLY COMM 10M
Need more? Email Us
Red Lion Controls
Human Machine Interface (HMI) Touchscreen 4.3" Color
Need more? Email Us
Omron
CABLE ASSEMBLY COMMUNICATIONS 3M
Need more? Email Us
Omron
OPTION CARD VIDEO INPUT
Need more? Email Us
Omron
NA5-7W FROM NS8 ADAPTER PLATE
Need more? Email Us
Omron
ADPT NT600M/G/NT610C/G/NT612-NS8
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess