EN
  • EN
  • DE

XB4BG21

Part No XB4BG21
Manufacturer Schneider Electric
Catalog Keylock Switches
Description SWITCH KEYLOCK 2POS SPST 6A 120V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Circuit SPST-NO
Number of Positions 2
Switch Function Off-On
Contact Timing Not Specified
Current Rating (Amps) 6A (AC), 550mA (DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 125 V
Actuator Type Flat Key
Key Removable Positions Left and Right
Angle of Throw 90°
Contact Material Silver Alloy
Mounting Type Panel Mount
Termination Style Screw Terminal
Panel Cutout Dimensions Circular - 22.00mm Dia
Temperature Range - Operating -40°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1555135-XB4BG21
Ultra Librarian 3D Model Ultra Librarian XB4BG21 CAD Model

Description

N

You May Also Be Interested in

C&K Components
SWITCH KEYLOCK 4POS DP4T 4A 125V / Keylock Switch 4 Position DP4T 4A (AC/DC) 125 VAC 28 VDC Panel Mount
Need more? Email Us
NKK Switches
Keylock Switch 2 Position SPDT 3A (AC) 250 VAC DC Panel Mount
Need more? Email Us
Omron
SWITCH KEYLCK
Need more? Email Us
Omron
SWITCH KEYLCK 2POS DPST 10A 120V / Keylock Switch 2 Position DPST-NC 10A (AC), 8A (DC) 120 VAC 24 VDC Panel Mount
Need more? Email Us
Omron
SWITCH KEYLCK 2POS SPST 10A 120V
Need more? Email Us
Omron
SWITCH KEYLCK
Need more? Email Us
Omron
SWITCH KEYLCK 3POS DPST 10A 120V
Need more? Email Us
Omron
SWITCH KEYLCK
Need more? Email Us
Grayhill Inc.
SWITCH KEYLOCK 2POS SPDT 5A 115V / Keylock Switch 2 Position SPDT 5A (AC), 1A (DC) 115 VAC 28 VDC Panel Mount
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess